Keystone Electronics Corp. PC Mount -Extended-w/Screw-Unassembled 7697

Description
Part Number: 7697 Color: Nickel Current Rating: 15 Amps Mounting: THM Orientation: Vertical Screw Packaging: Unassembled Terminal Body Style: Extended Thread: 6-32 Other Screw Options Available Part Number - Screw Head Color - Screw Type 7697 Nickel 6-32 Combo Drive Red 6-32 Combo Drive Black 6-32 Combo Drive White 6-32 Combo Drive Blue 6-32 Combo Drive Green 6-32 Combo Drive Yellow 6-32 Combo Drive Nickel 6-32 SEMS Screw
Request a Quote
Description
Part Number: 7697 Color: Nickel Current Rating: 15 Amps Mounting: THM Orientation: Vertical Screw Packaging: Unassembled Terminal Body Style: Extended Thread: 6-32 Other Screw Options Available Part Number - Screw Head Color - Screw Type 7697 Nickel 6-32 Combo Drive Red 6-32 Combo Drive Black 6-32 Combo Drive White 6-32 Combo Drive Blue 6-32 Combo Drive Green 6-32 Combo Drive Yellow 6-32 Combo Drive Nickel 6-32 SEMS Screw
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

7697 is a PC mount, extended-duty, vertical screw terminal with a 6-32 x 0.375 inch stainless steel screw supplied unassembled, rated for 15 amps. The terminal is made of brass with matte tin plating and measures 0.310 inches in terminal height and 0.382 inches in overall height. The mounting footprint includes four through-hole locations with 0.060 inch diameter holes spaced 0.410 inches apart. The screw is not pre-installed and requires assembly.

Datasheet Summary
Powered by GS/AI

7697 is a PC mount, extended-duty, vertical screw terminal with a 6-32 x 0.375 inch stainless steel screw supplied unassembled, rated for 15 amps. The terminal is made of brass with matte tin plating and measures 0.310 inches in terminal height and 0.382 inches in overall height. The mounting footprint includes four through-hole locations with 0.060 inch diameter holes spaced 0.410 inches apart. The screw is not pre-installed and requires assembly.

Suppliers

Company
Product
Description
Supplier Links
PC Mount -Extended-w/Screw-Unassembled - 7697 - Keystone Electronics Corp.
New Hyde Park, NY, USA
PC Mount -Extended-w/Screw-Unassembled
7697
PC Mount -Extended-w/Screw-Unassembled 7697
Part Number: 7697 Color: Nickel Current Rating: 15 Amps Mounting: THM Orientation: Vertical Screw Packaging: Unassembled Terminal Body Style: Extended Thread: 6-32 Other Screw Options Available Part Number - Screw Head Color - Screw Type 7697 Nickel 6-32 Combo Drive Red 6-32 Combo Drive Black 6-32 Combo Drive White 6-32 Combo Drive Blue 6-32 Combo Drive Green 6-32 Combo Drive Yellow 6-32 Combo Drive Nickel 6-32 SEMS Screw

Part Number: 7697

  • Color: Nickel
  • Current Rating: 15 Amps
  • Mounting: THM
  • Orientation: Vertical
  • Screw Packaging: Unassembled
  • Terminal Body Style: Extended
  • Thread: 6-32

Other Screw Options Available

Part Number - Screw Head Color - Screw Type
7697 Nickel 6-32 Combo Drive
Red 6-32 Combo Drive
Black 6-32 Combo Drive
White 6-32 Combo Drive
Blue 6-32 Combo Drive
Green 6-32 Combo Drive
Yellow 6-32 Combo Drive
Nickel 6-32 SEMS Screw

Buy Now Datasheet
Pc Screw Terminal, 22-14Awg; Tab Size Metric Keystone - 62W5220 - Newark, An Avnet Company
Chicago, IL, United States
Pc Screw Terminal, 22-14Awg; Tab Size Metric Keystone
62W5220
Pc Screw Terminal, 22-14Awg; Tab Size Metric Keystone 62W5220
PC SCREW TERMINAL, 22-14AWG; Tab Size - Metric:-; Tab Size - Imperial:-; Terminal Material:Brass; Mounting Hole Dia:-; Terminal Plating:Tin; Connector Type:Terminal Block, PCB; Contact Material:Brass; Insulator Material:Uninsulated RoHS Compliant: Yes

PC SCREW TERMINAL, 22-14AWG; Tab Size - Metric:-; Tab Size - Imperial:-; Terminal Material:Brass; Mounting Hole Dia:-; Terminal Plating:Tin; Connector Type:Terminal Block, PCB; Contact Material:Brass; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Terminals
7697
Terminals 7697
Terminals Extnd PC Screw Term .947x.310x.276

Terminals Extnd PC Screw Term .947x.310x.276

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 7697 62W5220 7697
Product Name PC Mount -Extended-w/Screw-Unassembled Pc Screw Terminal, 22-14Awg; Tab Size Metric Keystone Terminals
Terminal Type Splice/PCB Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Quick Connects, Quick Disconnect Connectors - 36-4005-ND - DigiKey
Specs
Terminal Type Angled - 45°
Material Brass
View Details
3 suppliers
Male .250
Specs
Terminal Type Push On Terminal
Material Brass
View Details
2 suppliers
Terminals - Turret Connectors - 36-1540-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Hollow
Material Brass
View Details