Keystone Electronics Corp. #8 Stud Solder Lug 7333

Description
Part Number: 7333 Finish/Plating: Matte Tin Hole Size: #8, M4 Material: Brass
Request a Quote
Description
Part Number: 7333 Finish/Plating: Matte Tin Hole Size: #8, M4 Material: Brass
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

7333 is a solder terminal lug designed for a #8 stud size, made of brass with tin plating, featuring a hole diameter of 0.171 inches (4.3 mm) and a terminal length of 1.93 inches (49.0 mm). The lug has a radius of 0.171 inches (4.4 mm) and a terminal width of 0.080 inches (2.03 mm).

Datasheet Summary
Powered by GS/AI

7333 is a solder terminal lug designed for a #8 stud size, made of brass with tin plating, featuring a hole diameter of 0.171 inches (4.3 mm) and a terminal length of 1.93 inches (49.0 mm). The lug has a radius of 0.171 inches (4.4 mm) and a terminal width of 0.080 inches (2.03 mm).

Suppliers

Company
Product
Description
Supplier Links
#8 Stud Solder Lug - 7333 - Keystone Electronics Corp.
New Hyde Park, NY, USA
#8 Stud Solder Lug
7333
#8 Stud Solder Lug 7333
Part Number: 7333 Finish/Plating: Matte Tin Hole Size: #8, M4 Material: Brass

Part Number: 7333

  • Finish/Plating: Matte Tin
  • Hole Size: #8, M4
  • Material: Brass
Buy Now Datasheet
Terminals - Solder Lug Connectors - 36-7333-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Solder Lug Connectors
36-7333-ND
Terminals - Solder Lug Connectors 36-7333-ND
CONN TERM LUG RING #8 FLAT

CONN TERM LUG RING #8 FLAT

Buy Now Datasheet
TERMINAL LUG - 70182356 - Allied Electronics, Inc.
Fort Worth, TX, USA
TERMINAL LUG
70182356
TERMINAL LUG 70182356
TERMINAL LUG

TERMINAL LUG

Supplier's Site
Sheung Wan, Hong Kong
Terminals
7333
Terminals 7333
Terminals SOLDER LUG #8 MATTE TINNED

Terminals SOLDER LUG #8 MATTE TINNED

Buy Now Datasheet
Terminal, Mechanical Lug, #8, Solder; Stud Size Imperial Keystone - 67C0963 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Mechanical Lug, #8, Solder; Stud Size Imperial Keystone
67C0963
Terminal, Mechanical Lug, #8, Solder; Stud Size Imperial Keystone 67C0963
TERMINAL, MECHANICAL LUG, #8, SOLDER; Stud Size - Imperial:#8; Stud Size - Metric:M4; Terminal Material:Brass; Body Material:Brass; Connector Type:Lug, Mechanical; Contact Material:Brass; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

TERMINAL, MECHANICAL LUG, #8, SOLDER; Stud Size - Imperial:#8; Stud Size - Metric:M4; Terminal Material:Brass; Body Material:Brass; Connector Type:Lug, Mechanical; Contact Material:Brass; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 7333 36-7333-ND 70182356 7333 67C0963
Product Name #8 Stud Solder Lug Terminals - Solder Lug Connectors TERMINAL LUG Terminals Terminal, Mechanical Lug, #8, Solder; Stud Size Imperial Keystone
Terminal Type Wire Lug Long Stem, Shaped Wire Lug Ground Lug
Unlock Full Specs
to access all available technical data

Similar Products

Male .110
Keystone Electronics Corp.
Specs
Terminal Type Push On Terminal
Material Brass
View Details
5 suppliers
Terminals - Quick Connects, Quick Disconnect Connectors - 36-1263-ND - DigiKey
Specs
Terminal Type Angled - 45°
Material Brass
View Details
Male .187
Specs
Terminal Type Push On Terminal
Material Brass
View Details
3 suppliers
Terminal, Pin, Through Hole, White; Product Range Keystone - 60M5705 - Newark, An Avnet Company
Specs
Terminal Type Connector Pin
Features RoHS; Insulated
View Details