Keystone Electronics Corp. .187" Tab Bright Brass 1263

Description
Part Number: 1263 Current Rating: 20 Amps Finish/Plating: None Material: Brass Mounting: Rivet Orientation: 45 degree Tab Size: .187 [4.8] x .020 [.51] Terminal Type: Quick-Fit UL Recognized: Yes - (USA & Canada) E201546
Request a Quote Datasheet
Description
Part Number: 1263 Current Rating: 20 Amps Finish/Plating: None Material: Brass Mounting: Rivet Orientation: 45 degree Tab Size: .187 [4.8] x .020 [.51] Terminal Type: Quick-Fit UL Recognized: Yes - (USA & Canada) E201546
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
.187
New Hyde Park, NY, USA
.187" Tab Bright Brass
1263
.187" Tab Bright Brass 1263
Part Number: 1263 Current Rating: 20 Amps Finish/Plating: None Material: Brass Mounting: Rivet Orientation: 45 degree Tab Size: .187 [4.8] x .020 [.51] Terminal Type: Quick-Fit UL Recognized: Yes - (USA & Canada) E201546

Part Number: 1263

  • Current Rating: 20 Amps
  • Finish/Plating: None
  • Material: Brass
  • Mounting: Rivet
  • Orientation: 45 degree
  • Tab Size: .187 [4.8] x .020 [.51]
  • Terminal Type: Quick-Fit
  • UL Recognized: Yes - (USA & Canada) E201546
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Electrical Contacts
Product Number 1263
Product Name .187" Tab Bright Brass
Contact Material Base Metal
Unlock Full Specs
to access all available technical data

Similar Products

Slide-In PC Leaf Spring Contact - 1016-1 - Keystone Electronics Corp.
Specs
Contact Material Base Metal
Base / Spring Metal Stainless; Stainless Steel
Plating / Coating Gold; Gold Plate
View Details
2 Cell Leaf Spring (Right) Contact - 296 - Keystone Electronics Corp.
Specs
Contact Material Steel; Base Metal
Base / Spring Metal Spring Steel
Plating / Coating Nickel; Nickel Plate
View Details
2 suppliers
Battery Contacts - 1724915 - RS Components, Ltd.
Keystone Electronics Corp.
Specs
Shape / Form Pin
Applications Battery or Fuel Cell
Contact Material Spring Steel
View Details
THM Horizontal 30Amp-w/ Screw Unassembled - 8186 - Keystone Electronics Corp.
Specs
Current 30 amps
View Details