KEYSTONE ELECTRONICS CORP.
118TR -- COMPACT NEGATIVE CONTACT - 12MM TO 16MM DIA CELLS ON T&R
Keystone Electronics Corp.
Compact Negative Contact - 12mm to 16mm Dia Cells on T&R
118TR
Description
Part Number: 118TR
Finish/Plating: Gold Plate
Material: Stainless Steel
Mounting: SMT
Packaging: Tape and Reel - 5,000 / 13" reel
Type: Contact
Ideal for enclosure cases with self contained battery compartments
Easy battery access, removal and installation
Suitable for Key Fobs, handheld industrial and consumer products
Spring tension contact adjusts to variations in battery diameter for dependable connections
Matching Positive contact available
- Standard height
- Low Profile
- Extended Height
For Bulk pack version, request
Accomodates cell diameters from 12mm to 16mm
-
Keystone Electronics Corp.
Request a Quote
Email Supplier
Datasheet
Description
Part Number: 118TR
Finish/Plating: Gold Plate
Material: Stainless Steel
Mounting: SMT
Packaging: Tape and Reel - 5,000 / 13" reel
Type: Contact
Ideal for enclosure cases with self contained battery compartments
Easy battery access, removal and installation
Suitable for Key Fobs, handheld industrial and consumer products
Spring tension contact adjusts to variations in battery diameter for dependable connections
Matching Positive contact available
- Standard height
- Low Profile
- Extended Height
For Bulk pack version, request
Accomodates cell diameters from 12mm to 16mm
Request a Quote
Email Supplier
Datasheet
Suppliers
Compact Negative Contact - 12mm to 16mm Dia Cells on T&R
118TR
Part Number: 118TR
Finish/Plating: Gold Plate
Material: Stainless Steel
Mounting: SMT
Packaging: Tape and Reel - 5,000 / 13" reel
Type: Contact
Ideal for enclosure cases with self contained battery compartments
Easy battery access, removal and installation
Suitable for Key Fobs, handheld industrial and consumer products
Spring tension contact adjusts to variations in battery diameter for dependable connections
Matching Positive contact available
- Standard height
- Low Profile
- Extended Height
For Bulk pack version, request
Accomodates cell diameters from 12mm to 16mm
Part Number: 118TR
- Finish/Plating: Gold Plate
- Material: Stainless Steel
- Mounting: SMT
- Packaging: Tape and Reel - 5,000 / 13" reel
- Type: Contact
- Ideal for enclosure cases with self contained battery compartments
- Easy battery access, removal and installation
- Suitable for Key Fobs, handheld industrial and consumer products
- Spring tension contact adjusts to variations in battery diameter for dependable connections
- Matching Positive contact available
- - Standard height
- - Low Profile
- - Extended Height
- For Bulk pack version, request
- Accomodates cell diameters from 12mm to 16mm
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Electrical Contacts |
|
Product Number
|
118TR |
|
Product Name
|
Compact Negative Contact - 12mm to 16mm Dia Cells on T&R |
|
Contact Material
|
Base Metal
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Contact Material
Base Metal
Base / Spring Metal
Stainless; Stainless Steel
Plating / Coating
Gold; Gold Plate
View Details
2 suppliers
Keystone Electronics Corp.
Contact Material
Silver; Bronze
Plating / Coating
Silver; Tin
OD / Width
0.1000 inch (2.54 mm)
View Details
Keystone Electronics Corp.
Contact Material
Steel; Base Metal
Base / Spring Metal
Spring Steel
Plating / Coating
Nickel; Tin; Tin-Nickel
View Details
2 suppliers
Keystone Electronics Corp.
Contact Material
Steel; Base Metal
Base / Spring Metal
Steel
Plating / Coating
Nickel; Nickel Plate
View Details