Keystone Electronics Corp. Slide-In PC Mount Positive Battery Contact 1076-1

Description
Part Number: 1076-1 Cell Size: AAA, AAAA, N, A23, A27 Finish/Plating: Gold Plate Material: Stainless Steel Mounting: SMT Type: Contact Used with negative coil spring contact : P/N Used with negative leaf spring contact : P/N Ideal for battery enclosures that will be directly mounted to PCB.
Request a Quote Datasheet
Description
Part Number: 1076-1 Cell Size: AAA, AAAA, N, A23, A27 Finish/Plating: Gold Plate Material: Stainless Steel Mounting: SMT Type: Contact Used with negative coil spring contact : P/N Used with negative leaf spring contact : P/N Ideal for battery enclosures that will be directly mounted to PCB.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slide-In PC Mount Positive Battery Contact - 1076-1 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Slide-In PC Mount Positive Battery Contact
1076-1
Slide-In PC Mount Positive Battery Contact 1076-1
Part Number: 1076-1 Cell Size: AAA, AAAA, N, A23, A27 Finish/Plating: Gold Plate Material: Stainless Steel Mounting: SMT Type: Contact Used with negative coil spring contact : P/N Used with negative leaf spring contact : P/N Ideal for battery enclosures that will be directly mounted to PCB.

Part Number: 1076-1

  • Cell Size: AAA, AAAA, N, A23, A27
  • Finish/Plating: Gold Plate
  • Material: Stainless Steel
  • Mounting: SMT
  • Type: Contact
  • Used with negative coil spring contact : P/N
  • Used with negative leaf spring contact : P/N
  • Ideal for battery enclosures that will be directly mounted to PCB.
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Electrical Contacts
Product Number 1076-1
Product Name Slide-In PC Mount Positive Battery Contact
Contact Material Base Metal
Unlock Full Specs
to access all available technical data

Similar Products

Retainer Contact, 6.8Mm Coin Cell Smd; Battery Sizes Accepted Keystone - 31C0589 - Newark, An Avnet Company
Specs
Contact Material Phosphor Bronze
Plating / Coating Nickel; Nickel Plated Contacts
View Details
2 Cell Leaf Spring Contact - 202 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Contact Material Steel; Base Metal
Base / Spring Metal Spring Steel
Plating / Coating Nickel; Nickel Plate
View Details
3 suppliers
Positive Tall Enclosure Contact- Cell Height: 5.0mm and taller - 122 - Keystone Electronics Corp.
Specs
Contact Material Base Metal
Base / Spring Metal Stainless; Stainless Steel
Plating / Coating Gold; Gold Plate
View Details
.080
Keystone Electronics Corp.
Specs
Shape / Form Button
View Details