Keystone Electronics Corp. THM Leaf Spring Battery Contact 1021-1

Description
Part Number: 1021-1 # of Cells: 1 Cell Size: Universal Finish/Plating: Tin-Nickel Material: Stainless Steel Mounting: THM Type: Contact May be used as both positive and negative contact; dual spring design May be used with positive button contact , for single spring design
Request a Quote Datasheet
Description
Part Number: 1021-1 # of Cells: 1 Cell Size: Universal Finish/Plating: Tin-Nickel Material: Stainless Steel Mounting: THM Type: Contact May be used as both positive and negative contact; dual spring design May be used with positive button contact , for single spring design
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THM Leaf Spring Battery Contact - 1021-1 - Keystone Electronics Corp.
New Hyde Park, NY, USA
THM Leaf Spring Battery Contact
1021-1
THM Leaf Spring Battery Contact 1021-1
Part Number: 1021-1 # of Cells: 1 Cell Size: Universal Finish/Plating: Tin-Nickel Material: Stainless Steel Mounting: THM Type: Contact May be used as both positive and negative contact; dual spring design May be used with positive button contact , for single spring design

Part Number: 1021-1

  • # of Cells: 1
  • Cell Size: Universal
  • Finish/Plating: Tin-Nickel
  • Material: Stainless Steel
  • Mounting: THM
  • Type: Contact
  • May be used as both positive and negative contact; dual spring design
  • May be used with positive button contact , for single spring design
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Electrical Contacts
Product Number 1021-1
Product Name THM Leaf Spring Battery Contact
Contact Material Base Metal
Unlock Full Specs
to access all available technical data

Similar Products

Snap In Heavy Duty 30Amp-w/ Screw Unassembled - 8196 - Keystone Electronics Corp.
Specs
Current 30 amps
View Details
Tin Nickel Plate- Negative Coin Cell Contact - 2990 - Keystone Electronics Corp.
Specs
Contact Material Base Metal
Base / Spring Metal Phosphor Bronze
Plating / Coating Nickel; Tin; Tin-Nickel
View Details
2 suppliers
Board Mount C Cell Battery Contact - 207 - Keystone Electronics Corp.
Specs
Contact Material Steel; Base Metal
Base / Spring Metal Spring Steel
Plating / Coating Nickel; Nickel Plate
View Details