Keystone Electronics Corp. Spade Bolt, 8-32 1260

Description
Part Number: 1260 Finish/Plating: Zinc & Clear Chromate Material: Steel Thr'd Lngth (TL): .375 [9.53] Thread: 8-32
Request a Quote
Description
Part Number: 1260 Finish/Plating: Zinc & Clear Chromate Material: Steel Thr'd Lngth (TL): .375 [9.53] Thread: 8-32
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Spade Bolt, 8-32 - 1260 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Spade Bolt, 8-32
1260
Spade Bolt, 8-32 1260
Part Number: 1260 Finish/Plating: Zinc & Clear Chromate Material: Steel Thr'd Lngth (TL): .375 [9.53] Thread: 8-32

Part Number: 1260

  • Finish/Plating: Zinc & Clear Chromate
  • Material: Steel
  • Thr'd Lngth (TL): .375 [9.53]
  • Thread: 8-32
Buy Now

Technical Specifications

  Keystone Electronics Corp.
Product Category Bolts
Product Number 1260
Product Name Spade Bolt, 8-32
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Titanium SHCS M5 x 10mm Long - 25051 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 0.3937 inch (10 mm)
View Details
2 suppliers
Titanium SHCS 2-56 x .125 Long - 21202 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen; Slotted
Material Titanium
Length 0.1250 inch (3.17 mm)
View Details
2 suppliers
Titanium SHCS 6-32 x .625 Long - 21610 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 0.6250 inch (15.87 mm)
View Details
2 suppliers
Titanium SHCS 1/4-20 x .875 Long - 21914 - Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 0.8750 inch (22.22 mm)
View Details
2 suppliers