Keystone Electronics Corp. THM (3 Volt) Holder for (1) 2477 Cell 1025-7

Description
Part Number: 1025-7 # of Cells: 1 or 2 Battery Reference: 2477 Material: PBT, UL 94V-0 Mounting: THM Type: Holder Battery Reference: (1) 2477 (3 Volts)
Request a Quote Datasheet
Description
Part Number: 1025-7 # of Cells: 1 or 2 Battery Reference: 2477 Material: PBT, UL 94V-0 Mounting: THM Type: Holder Battery Reference: (1) 2477 (3 Volts)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THM (3 Volt) Holder for (1) 2477 Cell - 1025-7 - Keystone Electronics Corp.
New Hyde Park, NY, USA
THM (3 Volt) Holder for (1) 2477 Cell
1025-7
THM (3 Volt) Holder for (1) 2477 Cell 1025-7
Part Number: 1025-7 # of Cells: 1 or 2 Battery Reference: 2477 Material: PBT, UL 94V-0 Mounting: THM Type: Holder Battery Reference: (1) 2477 (3 Volts)

Part Number: 1025-7

  • # of Cells: 1 or 2
  • Battery Reference: 2477
  • Material: PBT, UL 94V-0
  • Mounting: THM
  • Type: Holder
  • Battery Reference:
  • (1) 2477 (3 Volts)
Buy Now Datasheet
Battery Products - Battery Holders, Clips, Contacts - 1025-7 - Win Source Electronics
Laguna Hills, CA, United States
Battery Products - Battery Holders, Clips, Contacts
1025-7
Battery Products - Battery Holders, Clips, Contacts 1025-7
Win Source Part Number: 1365981-1025-7 Category: Battery Products - Battery Holders, Clips, Contacts Temperature Range - Operating: -50°C ~ 145°C Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Mfr: Keystone Electronics Package: Bulk Product Status: Active Mounting Type: PCB, Through Hole HTSUS: 8536.69.4030 REACH Status: REACH Unaffected ECCN: EAR99 Style: Holder (Open) Termination Style: PC Pin Number of Cells: 1, 2 Height Above Board: 0.403" (10.24mm) Battery Type, Function: Coin Cell, Holder Battery Cell Size: Coin, 24.5mm Battery Series: 2430 (2), 2477 (1)

Win Source Part Number: 1365981-1025-7
Category: Battery Products - Battery Holders, Clips, Contacts
Temperature Range - Operating: -50°C ~ 145°C
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Mfr: Keystone Electronics
Package: Bulk
Product Status: Active
Mounting Type: PCB, Through Hole
HTSUS: 8536.69.4030
REACH Status: REACH Unaffected
ECCN: EAR99
Style: Holder (Open)
Termination Style: PC Pin
Number of Cells: 1, 2
Height Above Board: 0.403" (10.24mm)
Battery Type, Function: Coin Cell, Holder
Battery Cell Size: Coin, 24.5mm
Battery Series: 2430 (2), 2477 (1)

Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-1025-7-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-1025-7-ND
Battery Holders, Clips, Contacts 36-1025-7-ND
Battery Holder (Open) Coin, 24.5mm 1, 2 Cell PC Pin

Battery Holder (Open) Coin, 24.5mm 1, 2 Cell PC Pin

Buy Now Datasheet
Battery Holder, 24Mm Coin Cell, Through Hole; Battery Sizes Accepted Keystone - 31C0540 - Newark, An Avnet Company
Chicago, IL, United States
Battery Holder, 24Mm Coin Cell, Through Hole; Battery Sizes Accepted Keystone
31C0540
Battery Holder, 24Mm Coin Cell, Through Hole; Battery Sizes Accepted Keystone 31C0540
BATTERY HOLDER, 24MM COIN CELL, THROUGH HOLE; Battery Sizes Accepted:Coin Cell - 24mm; No. of Batteries:1; Product Range:-; Accessory Type:Coin Cell Holder; Battery Terminals:Through Hole; Body Material:Black base PBT RoHS Compliant: Yes

BATTERY HOLDER, 24MM COIN CELL, THROUGH HOLE; Battery Sizes Accepted:Coin Cell - 24mm; No. of Batteries:1; Product Range:-; Accessory Type:Coin Cell Holder; Battery Terminals:Through Hole; Body Material:Black base PBT RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Battery Holders Battery Holders Battery Holders Battery Holders
Product Number 1025-7 1025-7 36-1025-7-ND 31C0540
Product Name THM (3 Volt) Holder for (1) 2477 Cell Battery Products - Battery Holders, Clips, Contacts Battery Holders, Clips, Contacts Battery Holder, 24Mm Coin Cell, Through Hole; Battery Sizes Accepted Keystone
Type Plastic Holder Coin Cell Holder; Holder (Open)
Material PBT, UL 94V-0
Cell Capacity Single Cell; Multiple Cell Single Cell; Multiple Cell Single Cell; Multiple Cell
Unlock Full Specs
to access all available technical data

Similar Products

For 2 D Cell-1Contact Insulated - 1186 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Metal Holder
Material Steel
Cell Capacity Multiple Cell
View Details
3 suppliers
THM (Heavy Duty/Dual) Holder for 20mm Cell - 1026 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material PBT, UL 94V-0
Cell Capacity Multiple Cell
View Details
5 suppliers
THM Holder for Dual 18650 Batteries - 1049 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Multiple Cell
View Details
3 suppliers
THM Holder for 6.8mm Cell-Tin Nickel Plated - 2999 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Phosphor Bronze
Cell Capacity Single Cell
View Details
3 suppliers