Keystone Electronics Corp. For 3 AA Cell-All Contacts Insulated 2191

Description
Part Number: 2191 # of Cells: 3 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: AA Material: Steel Mounting: Rivet Type: Holder
Request a Quote
Description
Part Number: 2191 # of Cells: 3 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: AA Material: Steel Mounting: Rivet Type: Holder
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The part number 2191 is a three-cell AA battery holder with all contacts insulated, designed for use in applications subject to shock or severe vibration. It features a steel base, brass contacts with nickel plating, and brass solder lugs with tin plating. The holder maintains constant spring tension on the batteries to ensure low contact resistance and includes retainer clips to prevent shifting. A pre-connected jumper strap allows the batteries to be connected in series without additional wiring.

Datasheet Summary
Powered by GS/AI

The part number 2191 is a three-cell AA battery holder with all contacts insulated, designed for use in applications subject to shock or severe vibration. It features a steel base, brass contacts with nickel plating, and brass solder lugs with tin plating. The holder maintains constant spring tension on the batteries to ensure low contact resistance and includes retainer clips to prevent shifting. A pre-connected jumper strap allows the batteries to be connected in series without additional wiring.

Suppliers

Company
Product
Description
Supplier Links
For 3 AA Cell-All Contacts Insulated - 2191 - Keystone Electronics Corp.
New Hyde Park, NY, USA
For 3 AA Cell-All Contacts Insulated
2191
For 3 AA Cell-All Contacts Insulated 2191
Part Number: 2191 # of Cells: 3 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: AA Material: Steel Mounting: Rivet Type: Holder

Part Number: 2191

  • # of Cells: 3
  • Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M
  • Cell Size: AA
  • Material: Steel
  • Mounting: Rivet
  • Type: Holder
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-2191-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-2191-ND
Battery Holders, Clips, Contacts 36-2191-ND
Battery Holder (Open) AA 3 Cell Solder Lug

Battery Holder (Open) AA 3 Cell Solder Lug

Buy Now Datasheet
Battery Holder, Aa, Solder Lug; Battery Sizes Accepted Keystone - 35F1555 - Newark, An Avnet Company
Chicago, IL, United States
Battery Holder, Aa, Solder Lug; Battery Sizes Accepted Keystone
35F1555
Battery Holder, Aa, Solder Lug; Battery Sizes Accepted Keystone 35F1555
BATTERY HOLDER, AA, SOLDER LUG; Battery Sizes Accepted:AA; No. of Batteries:3; Product Range:-; Accessory Type:Battery Holder; Battery Terminals:PCB Lug; For Use With:AA Batteries RoHS Compliant: Yes

BATTERY HOLDER, AA, SOLDER LUG; Battery Sizes Accepted:AA; No. of Batteries:3; Product Range:-; Accessory Type:Battery Holder; Battery Terminals:PCB Lug; For Use With:AA Batteries RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Battery Holders Battery Holders Battery Holders
Product Number 2191 36-2191-ND 35F1555
Product Name For 3 AA Cell-All Contacts Insulated Battery Holders, Clips, Contacts Battery Holder, Aa, Solder Lug; Battery Sizes Accepted Keystone
Type Metal Holder Holder (Open)
Material Steel
Cell Capacity Multiple Cell Multiple Cell
Unlock Full Specs
to access all available technical data

Similar Products

SMT Insulated Retainer Components for 20mm Cell-Tin Nickel Plate - 3020 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Phosphor Bronze
Cell Capacity Multiple Cell
View Details
3 suppliers
Battery Holders, Clips, Contacts - 36-110-ND - DigiKey
Keystone Electronics Corp.
Specs
Type Contact Spring (Leaf)
Cell Capacity Single Cell; Multiple Cell
Number of Cells 1
View Details
4 AAA Cell Holder with PC connector - 2482CN - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Polypropylene
Cell Capacity Multiple Cell
View Details
3 suppliers
Holder w/ solder Lugs for 18350 Battery - 1101 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Single Cell
View Details
2 suppliers