Keystone Electronics Corp. 2 N or 12V Cell Holder, PC 2472

Description
Part Number: 2472 # of Cells: 2 Battery Reference: IEC LR1,ANSI 910A, NEDA E90, E340E, E401E, EP401, EP401E,MP401H,R401, RP401, 810,, 910F, 910M, 1117M, 1118M, MN9100 Cell Size: N, 12 Volt Material: Polypropylene Mounting: THM Type: Holder
Request a Quote
Description
Part Number: 2472 # of Cells: 2 Battery Reference: IEC LR1,ANSI 910A, NEDA E90, E340E, E401E, EP401, EP401E,MP401H,R401, RP401, 810,, 910F, 910M, 1117M, 1118M, MN9100 Cell Size: N, 12 Volt Material: Polypropylene Mounting: THM Type: Holder
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 2472 is a printed circuit board-mounted battery holder designed for two N cell or 12V batteries in series. It features a polypropylene body, brass nickel-plated male/female contacts, and spring steel nickel-plated springs that self-adjust to battery length variations. The holder includes a separable snap-on connector compatible with Keystone 9 Volt straps and connectors. Dimensions are 2.283 in (58.0 mm) in length, 1.100 in (28.0 mm) in width, and 0.630 in (16.0 mm) in height. It is RoHS compliant and ISO 9001 certified.

Datasheet Summary
Powered by GS/AI

The 2472 is a printed circuit board-mounted battery holder designed for two N cell or 12V batteries in series. It features a polypropylene body, brass nickel-plated male/female contacts, and spring steel nickel-plated springs that self-adjust to battery length variations. The holder includes a separable snap-on connector compatible with Keystone 9 Volt straps and connectors. Dimensions are 2.283 in (58.0 mm) in length, 1.100 in (28.0 mm) in width, and 0.630 in (16.0 mm) in height. It is RoHS compliant and ISO 9001 certified.

Suppliers

Company
Product
Description
Supplier Links
2 N or 12V Cell Holder, PC - 2472 - Keystone Electronics Corp.
New Hyde Park, NY, USA
2 N or 12V Cell Holder, PC
2472
2 N or 12V Cell Holder, PC 2472
Part Number: 2472 # of Cells: 2 Battery Reference: IEC LR1,ANSI 910A, NEDA E90, E340E, E401E, EP401, EP401E,MP401H,R401, RP401, 810,, 910F, 910M, 1117M, 1118M, MN9100 Cell Size: N, 12 Volt Material: Polypropylene Mounting: THM Type: Holder

Part Number: 2472

  • # of Cells: 2
  • Battery Reference: IEC LR1,ANSI 910A, NEDA E90, E340E, E401E, EP401, EP401E,MP401H,R401, RP401, 810,, 910F, 910M, 1117M, 1118M, MN9100
  • Cell Size: N, 12 Volt
  • Material: Polypropylene
  • Mounting: THM
  • Type: Holder
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-2472-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-2472-ND
Battery Holders, Clips, Contacts 36-2472-ND
Battery Holder (Open) N 2 Cell PC Pin

Battery Holder (Open) N 2 Cell PC Pin

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Battery Holders Battery Holders
Product Number 2472 36-2472-ND
Product Name 2 N or 12V Cell Holder, PC Battery Holders, Clips, Contacts
Type Plastic Holder Holder (Open)
Material Polypropylene
Cell Capacity Multiple Cell Multiple Cell
Unlock Full Specs
to access all available technical data

Similar Products

THM Holder for 12mm Cell-Tin Nickel Plate - 3001 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Phosphor Bronze
Cell Capacity Single Cell
View Details
4 suppliers
SMT (Vibra-Fit) Holder for 2025 & 2032 Cell - 1060 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material LCP, UL 94V-0
Cell Capacity Single Cell
View Details
5 suppliers
3 AAA Cell Holder with 6
Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Polypropylene
Cell Capacity Multiple Cell
View Details
3 suppliers
Battery Holders, Clips, Contacts - 36-2992-ND - DigiKey
Specs
Mounting Surface Mount
View Details
2 suppliers