Keystone Electronics Corp. SMT (Heavy Duty) Holder for 20mm Cell (Gold Flash Plate) on T&R 1082TR

Description
Part Number: 1082TR # of Cells: 2 Battery Reference: (2) 2020, (2) 2025, (2) 2032, (3) 2012, (3) 2016 Cell Size: 20mm Coin Cell Material: Nylon- High Temp UL 94 V-0 Mounting: SMT Packaging: Tape and Reel - 200 / 13" reel Type: Holder
Request a Quote Datasheet
Description
Part Number: 1082TR # of Cells: 2 Battery Reference: (2) 2020, (2) 2025, (2) 2032, (3) 2012, (3) 2016 Cell Size: 20mm Coin Cell Material: Nylon- High Temp UL 94 V-0 Mounting: SMT Packaging: Tape and Reel - 200 / 13" reel Type: Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMT (Heavy Duty) Holder for 20mm Cell (Gold Flash Plate) on T&R - 1082TR - Keystone Electronics Corp.
New Hyde Park, NY, USA
SMT (Heavy Duty) Holder for 20mm Cell (Gold Flash Plate) on T&R
1082TR
SMT (Heavy Duty) Holder for 20mm Cell (Gold Flash Plate) on T&R 1082TR
Part Number: 1082TR # of Cells: 2 Battery Reference: (2) 2020, (2) 2025, (2) 2032, (3) 2012, (3) 2016 Cell Size: 20mm Coin Cell Material: Nylon- High Temp UL 94 V-0 Mounting: SMT Packaging: Tape and Reel - 200 / 13" reel Type: Holder

Part Number: 1082TR

  • # of Cells: 2
  • Battery Reference: (2) 2020, (2) 2025, (2) 2032, (3) 2012, (3) 2016
  • Cell Size: 20mm Coin Cell
  • Material: Nylon- High Temp UL 94 V-0
  • Mounting: SMT
  • Packaging: Tape and Reel - 200 / 13" reel
  • Type: Holder
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-1082CT-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-1082CT-ND
Battery Holders, Clips, Contacts 36-1082CT-ND
Battery Holder (Open) Coin, 20.0mm 2, 3 Cell SMD (SMT) Tab

Battery Holder (Open) Coin, 20.0mm 2, 3 Cell SMD (SMT) Tab

Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-1082TR-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-1082TR-ND
Battery Holders, Clips, Contacts 36-1082TR-ND
Battery Holder (Open) Coin, 20.0mm 2, 3 Cell SMD (SMT) Tab

Battery Holder (Open) Coin, 20.0mm 2, 3 Cell SMD (SMT) Tab

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Battery Holders Battery Holders
Product Number 1082TR 36-1082CT-ND
Product Name SMT (Heavy Duty) Holder for 20mm Cell (Gold Flash Plate) on T&R Battery Holders, Clips, Contacts
Type Plastic Holder Coin Cell Holder; Holder (Open)
Material Nylon- High Temp UL 94 V-0
Cell Capacity Multiple Cell Multiple Cell
Unlock Full Specs
to access all available technical data

Similar Products

For 3 AA Cell-1Contact Insulated - 1191 - Keystone Electronics Corp.
Specs
Type Metal Holder
Material Steel
Cell Capacity Multiple Cell
View Details
2 suppliers
Battery Holders, Clips, Contacts - 36-290-ND - DigiKey
Keystone Electronics Corp.
Specs
Type Contact Spring and Solid Button
Cell Capacity Multiple Cell
Number of Cells 2
View Details
1/2AA or CR2 Cell Holder with PC connector - 2486CN - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Polypropylene
Cell Capacity Single Cell
View Details
3 suppliers
SMT Holder for 2450Cell - 1052 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Plastic Holder
Material LCP, UL 94V-0
Cell Capacity Single Cell
View Details
3 suppliers