Keystone Electronics Corp. 1/2AA or CR2 Cell Holder with Ribbon 2485RB

Description
Part Number: 2485RB # of Cells: 1 Battery Reference: Px28L,CR14250,BR-1/2 AA,CR14250SE,544,LCP 3,4LR44, ANSI 1406LC, IEC 2CR11108 Cell Size: 1/2 AA, CR2 Material: Polypropylene Mounting: THM Type: Holder
Request a Quote
Description
Part Number: 2485RB # of Cells: 1 Battery Reference: Px28L,CR14250,BR-1/2 AA,CR14250SE,544,LCP 3,4LR44, ANSI 1406LC, IEC 2CR11108 Cell Size: 1/2 AA, CR2 Material: Polypropylene Mounting: THM Type: Holder
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 2485RB is a printed circuit board mount battery holder for a single 1/2 AA or CR2 cell, featuring a separable snap-on connector and ribbon leads. The holder body is constructed of polypropylene, with brass contacts plated in nickel and spring steel springs also nickel plated. It includes a ribbon cable for easy integration, and maintains secure battery contact with self-adjusting springs to accommodate variations in battery length. The part is RoHS compliant and ISO 9001 certified.

Datasheet Summary
Powered by GS/AI

The 2485RB is a printed circuit board mount battery holder for a single 1/2 AA or CR2 cell, featuring a separable snap-on connector and ribbon leads. The holder body is constructed of polypropylene, with brass contacts plated in nickel and spring steel springs also nickel plated. It includes a ribbon cable for easy integration, and maintains secure battery contact with self-adjusting springs to accommodate variations in battery length. The part is RoHS compliant and ISO 9001 certified.

Suppliers

Company
Product
Description
Supplier Links
1/2AA or CR2 Cell Holder with Ribbon - 2485RB - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/2AA or CR2 Cell Holder with Ribbon
2485RB
1/2AA or CR2 Cell Holder with Ribbon 2485RB
Part Number: 2485RB # of Cells: 1 Battery Reference: Px28L,CR14250,BR-1/2 AA,CR14250SE,544,LCP 3,4LR44, ANSI 1406LC, IEC 2CR11108 Cell Size: 1/2 AA, CR2 Material: Polypropylene Mounting: THM Type: Holder

Part Number: 2485RB

  • # of Cells: 1
  • Battery Reference: Px28L,CR14250,BR-1/2AA,CR14250SE,544,LCP3,4LR44, ANSI 1406LC, IEC 2CR11108
  • Cell Size: 1/2 AA, CR2
  • Material: Polypropylene
  • Mounting: THM
  • Type: Holder
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-2485RB-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-2485RB-ND
Battery Holders, Clips, Contacts 36-2485RB-ND
Battery Holder (Open) Multiple 1 Cell PC Pin

Battery Holder (Open) Multiple 1 Cell PC Pin

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Battery Holders Battery Holders
Product Number 2485RB 36-2485RB-ND
Product Name 1/2AA or CR2 Cell Holder with Ribbon Battery Holders, Clips, Contacts
Type Plastic Holder Holder (Open)
Material Polypropylene
Cell Capacity Single Cell Single Cell
Unlock Full Specs
to access all available technical data

Similar Products

Polarized THM Holder for CR2 Battery - 1011 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Single Cell
View Details
2 suppliers
THM (3 Volt) Holder for (1) 2430 Cell - 105 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material PBT, UL 94V-0
Cell Capacity Single Cell
View Details
5 suppliers
1 N or 12V Cell Holder, PC - 2470 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Polypropylene
Cell Capacity Single Cell
View Details
5 suppliers
3 AAA Holder, PC lug - 169 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Metal Holder
Material Aluminum
Cell Capacity Multiple Cell
View Details
4 suppliers