Keystone Electronics Corp. Polarized SMT Holder for AA Battery w/ coil spring 1090

Description
Part Number: 1090 # of Cells: 2 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: AA Material: Nylon- High Temp UL 94 V-0 Mounting: SMT Packaging: MSL packaging, 100 / bag Type: Holder
Request a Quote Datasheet
Description
Part Number: 1090 # of Cells: 2 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: AA Material: Nylon- High Temp UL 94 V-0 Mounting: SMT Packaging: MSL packaging, 100 / bag Type: Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Polarized SMT Holder for AA Battery w/ coil spring - 1090 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Polarized SMT Holder for AA Battery w/ coil spring
1090
Polarized SMT Holder for AA Battery w/ coil spring 1090
Part Number: 1090 # of Cells: 2 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: AA Material: Nylon- High Temp UL 94 V-0 Mounting: SMT Packaging: MSL packaging, 100 / bag Type: Holder

Part Number: 1090

  • # of Cells: 2
  • Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M
  • Cell Size: AA
  • Material: Nylon- High Temp UL 94 V-0
  • Mounting: SMT
  • Packaging: MSL packaging, 100 / bag
  • Type: Holder
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-1090-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-1090-ND
Battery Holders, Clips, Contacts 36-1090-ND
Battery Holder (Open) AA 2 Cell SMD (SMT) Tab

Battery Holder (Open) AA 2 Cell SMD (SMT) Tab

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Battery Holders Battery Holders
Product Number 1090 36-1090-ND
Product Name Polarized SMT Holder for AA Battery w/ coil spring Battery Holders, Clips, Contacts
Type Plastic Holder Holder (Open)
Material Nylon- High Temp UL 94 V-0
Cell Capacity Multiple Cell Multiple Cell
Unlock Full Specs
to access all available technical data

Similar Products

Battery Holders, Clips, Contacts - 36-1075-2-ND - DigiKey
Specs
Type Contact Spring (Coil)
Mounting PC / Socket Mount
View Details
SMT (Auto-In/Ultra-Low) Holder for 2032 Cell on T&R - 1057TR - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material LCP, UL 94V-0
Cell Capacity Single Cell
View Details
3 suppliers
THM (Heavy Duty) Holder for 23mm Cell - 107 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material PBT, UL 94V-0
Cell Capacity Single Cell
View Details
4 suppliers
SMT Holder for AA Battery on T&R - 1024TR - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Single Cell
View Details
3 suppliers