Keystone Electronics Corp. 20mm - 21mm Dia. Battery Clip, THM 247

Description
Part Number: 247 Cell Size: 20700, 21700 Finish/Plating: Tin-Nickel Material: Steel Mounting: THM Type: Clip
Request a Quote Datasheet
Description
Part Number: 247 Cell Size: 20700, 21700 Finish/Plating: Tin-Nickel Material: Steel Mounting: THM Type: Clip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
20mm - 21mm Dia. Battery Clip, THM - 247 - Keystone Electronics Corp.
New Hyde Park, NY, USA
20mm - 21mm Dia. Battery Clip, THM
247
20mm - 21mm Dia. Battery Clip, THM 247
Part Number: 247 Cell Size: 20700, 21700 Finish/Plating: Tin-Nickel Material: Steel Mounting: THM Type: Clip

Part Number: 247

  • Cell Size: 20700, 21700
  • Finish/Plating: Tin-Nickel
  • Material: Steel
  • Mounting: THM
  • Type: Clip
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-247-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-247-ND
Battery Holders, Clips, Contacts 36-247-ND
Battery Contact Clip 1 Cell PC Pin

Battery Contact Clip 1 Cell PC Pin

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Battery Holders Battery Holders
Product Number 247 36-247-ND
Product Name 20mm - 21mm Dia. Battery Clip, THM Battery Holders, Clips, Contacts
Type Metal Holder; Component Clips Component Clips
Material Steel
Mounting THM PC / Socket Mount
Unlock Full Specs
to access all available technical data

Similar Products

For 1 AA Cell - 2229 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Metal Holder
Material Steel
Cell Capacity Multiple Cell
View Details
2 suppliers
Vinyl 9 Volt T Style Strap-8
Specs
Type Plastic Holder
Material Vinyl
Cell Capacity Single Cell
View Details
3 suppliers
THM Holder for 23mm Cell-Tin Nickel Plate - 3005 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Phosphor Bronze
Cell Capacity Single Cell
View Details
3 suppliers
 - 1142177 - RS Components, Ltd.
Keystone Electronics Corp.
Specs
Type Battery Holder
Cell Capacity Single Cell
Mounting PC / Socket Mount
View Details