Keystone Electronics Corp. 1 N or 12V Cell Holder with 6" wires 2471

Description
Part Number: 2471 # of Cells: 1 Battery Reference: IEC LR1,ANSI 910A, NEDA E90, E340E, E401E, EP401, EP401E,MP401H,R401, RP401, 810,, 910F, 910M, 1117M, 1118M, MN9100 Cell Size: N, 12 Volt Material: Polypropylene Mounting: Wire Leads Type: Holder Wire Leads: 6.0" [150.0] long 26 AWG wires, UL/CSA 1007
Request a Quote Datasheet
Description
Part Number: 2471 # of Cells: 1 Battery Reference: IEC LR1,ANSI 910A, NEDA E90, E340E, E401E, EP401, EP401E,MP401H,R401, RP401, 810,, 910F, 910M, 1117M, 1118M, MN9100 Cell Size: N, 12 Volt Material: Polypropylene Mounting: Wire Leads Type: Holder Wire Leads: 6.0" [150.0] long 26 AWG wires, UL/CSA 1007
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1 N or 12V Cell Holder with 6
New Hyde Park, NY, USA
1 N or 12V Cell Holder with 6" wires
2471
1 N or 12V Cell Holder with 6" wires 2471
Part Number: 2471 # of Cells: 1 Battery Reference: IEC LR1,ANSI 910A, NEDA E90, E340E, E401E, EP401, EP401E,MP401H,R401, RP401, 810,, 910F, 910M, 1117M, 1118M, MN9100 Cell Size: N, 12 Volt Material: Polypropylene Mounting: Wire Leads Type: Holder Wire Leads: 6.0" [150.0] long 26 AWG wires, UL/CSA 1007

Part Number: 2471

  • # of Cells: 1
  • Battery Reference: IEC LR1,ANSI 910A, NEDA E90, E340E, E401E, EP401, EP401E,MP401H,R401, RP401, 810,, 910F, 910M, 1117M, 1118M, MN9100
  • Cell Size: N, 12 Volt
  • Material: Polypropylene
  • Mounting: Wire Leads
  • Type: Holder
  • Wire Leads: 6.0" [150.0] long 26 AWG wires, UL/CSA 1007
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-2471-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-2471-ND
Battery Holders, Clips, Contacts 36-2471-ND
"Battery Holder (Open) N 1 Cell Wire Leads - 6"" (152.4mm)"

"Battery Holder (Open) N 1 Cell Wire Leads - 6"" (152.4mm)"

Buy Now Datasheet
Battery Holder, 1N, Wire Leads; Battery Sizes Accepted Keystone - 16F1100 - Newark, An Avnet Company
Chicago, IL, United States
Battery Holder, 1N, Wire Leads; Battery Sizes Accepted Keystone
16F1100
Battery Holder, 1N, Wire Leads; Battery Sizes Accepted Keystone 16F1100
BATTERY HOLDER, 1N, WIRE LEADS; Battery Sizes Accepted:N; No. of Batteries:1; Product Range:-; Accessory Type:Battery Holder; Body Material:Polypropyle ne; Contact Plating:Nickel Plated Contacts; For Use With:N Batteries RoHS Compliant: Yes

BATTERY HOLDER, 1N, WIRE LEADS; Battery Sizes Accepted:N; No. of Batteries:1; Product Range:-; Accessory Type:Battery Holder; Body Material:Polypropylene; Contact Plating:Nickel Plated Contacts; For Use With:N Batteries RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Battery Holders Battery Holders Battery Holders
Product Number 2471 36-2471-ND 16F1100
Product Name 1 N or 12V Cell Holder with 6" wires Battery Holders, Clips, Contacts Battery Holder, 1N, Wire Leads; Battery Sizes Accepted Keystone
Type Plastic Holder Holder (Open)
Material Polypropylene
Cell Capacity Single Cell Single Cell
Unlock Full Specs
to access all available technical data

Similar Products

SMT (Heavy Duty) Holder for 23mm Cell - Long Pad (Tin Nickel Plate) on T&R - 1073TR - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Single Cell
View Details
3 suppliers
Battery Holders, Clips, Contacts - 36-1087-2-ND - DigiKey
Specs
Type Contact Spring (Coil)
Cell Capacity Single Cell
Number of Cells 1
View Details
SMT Holder for 16mm Cell-Tin Nickel Plate - 3012 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Phosphor Bronze
Cell Capacity Single Cell
View Details
3 suppliers
THM (Vibra-Fit) Holder for 2025 & 2032 Cell - 1059 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material LCP, UL 94V-0
Cell Capacity Single Cell
View Details
3 suppliers