Keystone Electronics Corp. THM Holder for 18650 Cell w/ coil spring 1131

Description
Part Number: 1131 # of Cells: 1 Cell Size: 18650 Material: PBT, UL 94V-0 Mounting: THM Packaging: Trays - 50 pieces per tray Type: Holder Polarized to Assure Proper Continuity and Circuit Protection
Request a Quote Datasheet
Description
Part Number: 1131 # of Cells: 1 Cell Size: 18650 Material: PBT, UL 94V-0 Mounting: THM Packaging: Trays - 50 pieces per tray Type: Holder Polarized to Assure Proper Continuity and Circuit Protection
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THM Holder for 18650 Cell w/ coil spring - 1131 - Keystone Electronics Corp.
New Hyde Park, NY, USA
THM Holder for 18650 Cell w/ coil spring
1131
THM Holder for 18650 Cell w/ coil spring 1131
Part Number: 1131 # of Cells: 1 Cell Size: 18650 Material: PBT, UL 94V-0 Mounting: THM Packaging: Trays - 50 pieces per tray Type: Holder Polarized to Assure Proper Continuity and Circuit Protection

Part Number: 1131

  • # of Cells: 1
  • Cell Size: 18650
  • Material: PBT, UL 94V-0
  • Mounting: THM
  • Packaging: Trays - 50 pieces per tray
  • Type: Holder
  • Polarized to Assure Proper Continuity and Circuit Protection
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-1131-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-1131-ND
Battery Holders, Clips, Contacts 36-1131-ND
Battery Holder (Open) 1 Cell PC Pin

Battery Holder (Open) 1 Cell PC Pin

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Battery Holders Battery Holders
Product Number 1131 36-1131-ND
Product Name THM Holder for 18650 Cell w/ coil spring Battery Holders, Clips, Contacts
Type Plastic Holder Holder (Open)
Material PBT, UL 94V-0
Cell Capacity Single Cell Single Cell
Unlock Full Specs
to access all available technical data

Similar Products

SMT Locking Coin Cell Holder for CR2032 - 2898 - Keystone Electronics Corp.
Specs
Type Plastic Holder; Coin Cell Holder
Material Phosphor Bronze
Cell Capacity Single Cell
View Details
3 suppliers
Polarized THM Holder for Dual AA Batteries w/ coil spring - 1089 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Multiple Cell
View Details
2 suppliers
Battery Holders, Clips, Contacts - 36-1076-1-ND - DigiKey
Specs
Type Contact Solid (Positive)
Mounting Surface Mount
View Details
SMT Holder for ML414 Coin Cell - 2994 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Plastic Holder; Coin Cell Holder
Material Phosphor Bronze
Cell Capacity Single Cell
View Details
2 suppliers