Keystone Electronics Corp. THM Dual Holder for 20700 & 21700 Cell w/ coil spring 1123

Description
Part Number: 1123 # of Cells: 2 Battery Reference: 20700, 21700 Material: Nylon- High Temp UL 94 V-0 Mounting: THM Packaging: Trays - 25 pieces per tray Type: Holder
Request a Quote Datasheet
Description
Part Number: 1123 # of Cells: 2 Battery Reference: 20700, 21700 Material: Nylon- High Temp UL 94 V-0 Mounting: THM Packaging: Trays - 25 pieces per tray Type: Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THM Dual Holder for 20700 & 21700 Cell w/ coil spring - 1123 - Keystone Electronics Corp.
New Hyde Park, NY, USA
THM Dual Holder for 20700 & 21700 Cell w/ coil spring
1123
THM Dual Holder for 20700 & 21700 Cell w/ coil spring 1123
Part Number: 1123 # of Cells: 2 Battery Reference: 20700, 21700 Material: Nylon- High Temp UL 94 V-0 Mounting: THM Packaging: Trays - 25 pieces per tray Type: Holder

Part Number: 1123

  • # of Cells: 2
  • Battery Reference: 20700, 21700
  • Material: Nylon- High Temp UL 94 V-0
  • Mounting: THM
  • Packaging: Trays - 25 pieces per tray
  • Type: Holder
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-1123-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-1123-ND
Battery Holders, Clips, Contacts 36-1123-ND
Battery Holder (Open) 20700, 21700 2 Cell PC Pin

Battery Holder (Open) 20700, 21700 2 Cell PC Pin

Buy Now Datasheet
Thm Battery Holder, 20700/21700 Cell; Battery Sizes Accepted Keystone - 77AH8782 - Newark, An Avnet Company
Chicago, IL, United States
Thm Battery Holder, 20700/21700 Cell; Battery Sizes Accepted Keystone
77AH8782
Thm Battery Holder, 20700/21700 Cell; Battery Sizes Accepted Keystone 77AH8782
THM BATTERY HOLDER, 20700/21700 CELL; Battery Sizes Accepted:20700, 21700; No. of Batteries:2; Product Range:

THM BATTERY HOLDER, 20700/21700 CELL; Battery Sizes Accepted:20700, 21700; No. of Batteries:2; Product Range:

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Battery Holders Battery Holders Battery Holders
Product Number 1123 36-1123-ND 77AH8782
Product Name THM Dual Holder for 20700 & 21700 Cell w/ coil spring Battery Holders, Clips, Contacts Thm Battery Holder, 20700/21700 Cell; Battery Sizes Accepted Keystone
Type Plastic Holder Holder (Open)
Unlock Full Specs
to access all available technical data

Similar Products

 - 4101494 - RS Components, Ltd.
Keystone Electronics Corp.
Specs
Type Contact
Cell Capacity Single Cell
Mounting Snap Terminals
View Details
2 suppliers
Battery Holders, Clips, Contacts - 36-292-ND - DigiKey
Keystone Electronics Corp.
Specs
Type Contact Solid (Positive)
Cell Capacity Multiple Cell
Number of Cells 2
View Details
SMT (Heavy Duty) Holder for 20mm Cell (Tin-Nickel Plate) on T&R - 1063TR - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Single Cell
View Details
2 suppliers
Battery Holders, Clips, Contacts - 36-243-ND - DigiKey
Keystone Electronics Corp.
Specs
Type Contact Spring (Coil)
Cell Capacity Single Cell
Number of Cells 1
View Details