Keystone Electronics Corp. 1 C Cell- PC Pins 2230

Description
Part Number: 2230 # of Cells: 1 Cell Size: C Material: Steel Mounting: THM Type: Holder
Request a Quote
Description
Part Number: 2230 # of Cells: 1 Cell Size: C Material: Steel Mounting: THM Type: Holder
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 1-cell C battery holder with PC pins for printed circuitry, featuring a steel and phenolic base, brass contacts with nickel plating, and brass solder lugs with tin plating. Designed for surface mount applications, it holds one C cell with insulated contacts and includes a pre-connected jumper strap for series circuit connection without additional wiring.

Datasheet Summary
Powered by GS/AI

A 1-cell C battery holder with PC pins for printed circuitry, featuring a steel and phenolic base, brass contacts with nickel plating, and brass solder lugs with tin plating. Designed for surface mount applications, it holds one C cell with insulated contacts and includes a pre-connected jumper strap for series circuit connection without additional wiring.

Suppliers

Company
Product
Description
Supplier Links
1 C Cell- PC Pins - 2230 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1 C Cell- PC Pins
2230
1 C Cell- PC Pins 2230
Part Number: 2230 # of Cells: 1 Cell Size: C Material: Steel Mounting: THM Type: Holder

Part Number: 2230

  • # of Cells: 1
  • Cell Size: C
  • Material: Steel
  • Mounting: THM
  • Type: Holder
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-2230-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-2230-ND
Battery Holders, Clips, Contacts 36-2230-ND
Battery Holder (Open) C 1 Cell PC Pin

Battery Holder (Open) C 1 Cell PC Pin

Buy Now Datasheet
Battery Holder; C; 0.875 in. to 1.125 in.; Steel; 1; PC Lug - 70182730 - Allied Electronics, Inc.
Fort Worth, TX, USA
Battery Holder; C; 0.875 in. to 1.125 in.; Steel; 1; PC Lug
70182730
Battery Holder; C; 0.875 in. to 1.125 in.; Steel; 1; PC Lug 70182730
Steel Battery Holder with PC Lug Terminal, 0.875 in. to 1.125 in. Battery Dia. Holders: Available with solder lugs, PC lugs or series connections. For printed circuitry they have standardized most popular holders with PC lugs.

Steel Battery Holder with PC Lug Terminal, 0.875 in. to 1.125 in. Battery Dia.
Holders: Available with solder lugs, PC lugs or series connections.
For printed circuitry they have standardized most popular holders with PC lugs.

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Allied Electronics, Inc.
Product Category Battery Holders Battery Holders Battery Holders
Product Number 2230 36-2230-ND 70182730
Product Name 1 C Cell- PC Pins Battery Holders, Clips, Contacts Battery Holder; C; 0.875 in. to 1.125 in.; Steel; 1; PC Lug
Type Metal Holder Holder (Open) Metal Holder
Material Steel Steel
Cell Capacity Single Cell Single Cell Single Cell
Unlock Full Specs
to access all available technical data

Similar Products

SMT Holder for 23mm Cell-Tin Nickel Plate - 3004 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Phosphor Bronze
Cell Capacity Single Cell
View Details
3 suppliers
For 1 AA Cell-All Contacts Insulated - 2139 - Keystone Electronics Corp.
Specs
Type Metal Holder
Material Steel
Cell Capacity Single Cell
View Details
3 suppliers
SMT Locking Holder for CR1220 on T&R - 2894TR - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Phosphor Bronze
Cell Capacity Single Cell
View Details
3 suppliers
THM Holder for 23mm Cell-Tin Nickel Plate - 3005 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Phosphor Bronze
Cell Capacity Single Cell
View Details
3 suppliers