Keystone Electronics Corp. THM Holder for Dual 18350 Batteries 1097

Description
Part Number: 1097 # of Cells: 2 Battery Reference: 18350 Material: Nylon- High Temp UL 94 V-0 Mounting: THM Packaging: Trays - 25 pieces per tray Type: Holder
Request a Quote
Description
Part Number: 1097 # of Cells: 2 Battery Reference: 18350 Material: Nylon- High Temp UL 94 V-0 Mounting: THM Packaging: Trays - 25 pieces per tray Type: Holder
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Dual-cell through-hole mount battery holder designed for two 18350 lithium-ion or alkaline batteries, featuring a high-temperature nylon 46 housing rated UL 94V-0 and stainless steel contacts with tin-nickel plating. The holder accommodates cells with or without built-in PCB protection circuits, has clearly marked polarity to prevent improper installation, and is suitable for reflow soldering. It is packaged in trays of 25 pieces.

Datasheet Summary
Powered by GS/AI

Dual-cell through-hole mount battery holder designed for two 18350 lithium-ion or alkaline batteries, featuring a high-temperature nylon 46 housing rated UL 94V-0 and stainless steel contacts with tin-nickel plating. The holder accommodates cells with or without built-in PCB protection circuits, has clearly marked polarity to prevent improper installation, and is suitable for reflow soldering. It is packaged in trays of 25 pieces.

Suppliers

Company
Product
Description
Supplier Links
THM Holder for Dual 18350 Batteries - 1097 - Keystone Electronics Corp.
New Hyde Park, NY, USA
THM Holder for Dual 18350 Batteries
1097
THM Holder for Dual 18350 Batteries 1097
Part Number: 1097 # of Cells: 2 Battery Reference: 18350 Material: Nylon- High Temp UL 94 V-0 Mounting: THM Packaging: Trays - 25 pieces per tray Type: Holder

Part Number: 1097

  • # of Cells: 2
  • Battery Reference: 18350
  • Material: Nylon- High Temp UL 94 V-0
  • Mounting: THM
  • Packaging: Trays - 25 pieces per tray
  • Type: Holder
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-1097-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-1097-ND
Battery Holders, Clips, Contacts 36-1097-ND
Battery Holder (Open) 18350 2 Cell PC Pin

Battery Holder (Open) 18350 2 Cell PC Pin

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Battery Holders Battery Holders
Product Number 1097 36-1097-ND
Product Name THM Holder for Dual 18350 Batteries Battery Holders, Clips, Contacts
Type Plastic Holder Holder (Open)
Material Nylon- High Temp UL 94 V-0
Cell Capacity Multiple Cell Multiple Cell
Unlock Full Specs
to access all available technical data

Similar Products

THM (Compact) Holder for 23mm Cell - 104 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material PBT, UL 94V-0
Cell Capacity Single Cell
View Details
4 suppliers
Polarized THM Holder for AA Battery w/ coil spring - 1087 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material PBT, UL 94V-0
Cell Capacity Single Cell
View Details
2 suppliers
THM Dual Holder for 18650 Cell w/ coil spring - 1135 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Multiple Cell
View Details
2 suppliers
Premium 9 Volt Strap-T Style-4
Specs
Type Plastic Holder
Material Polyethylene
Cell Capacity Single Cell
View Details
3 suppliers