Keystone Electronics Corp. 4 AAA Holder, Solder Lug 170

Description
Part Number: 170 # of Cells: 4 Cell Size: AAA Material: Aluminum Mounting: Rivet Type: Holder
Request a Quote Datasheet
Description
Part Number: 170 # of Cells: 4 Cell Size: AAA Material: Aluminum Mounting: Rivet Type: Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4 AAA Holder, Solder Lug - 170 - Keystone Electronics Corp.
New Hyde Park, NY, USA
4 AAA Holder, Solder Lug
170
4 AAA Holder, Solder Lug 170
Part Number: 170 # of Cells: 4 Cell Size: AAA Material: Aluminum Mounting: Rivet Type: Holder

Part Number: 170

  • # of Cells: 4
  • Cell Size: AAA
  • Material: Aluminum
  • Mounting: Rivet
  • Type: Holder
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-170-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-170-ND
Battery Holders, Clips, Contacts 36-170-ND
Battery Holder (Open) AAA 4 Cell Solder Lug

Battery Holder (Open) AAA 4 Cell Solder Lug

Buy Now Datasheet
Hldr, Battery; AAA; 0.375 in., 0.468 in. (O.D); Aluminum; PC Board; 4; Spring - 70182723 - Allied Electronics, Inc.
Fort Worth, TX, USA
Hldr, Battery; AAA; 0.375 in., 0.468 in. (O.D); Aluminum; PC Board; 4; Spring
70182723
Hldr, Battery; AAA; 0.375 in., 0.468 in. (O.D); Aluminum; PC Board; 4; Spring 70182723
Aluminum Battery Holder, Battery Size AAA, Spring Contact, Solder Lug Terminals Holders: Available with solder lugs, PC lugs or series connections. 1.673 in., 1.752 in. height battery.

Aluminum Battery Holder, Battery Size AAA, Spring Contact, Solder Lug Terminals
Holders: Available with solder lugs, PC lugs or series connections.
1.673 in., 1.752 in. height battery.

Supplier's Site
Battery Holder, Aaa, Panel; Battery Sizes Accepted Keystone - 58K2776 - Newark, An Avnet Company
Chicago, IL, United States
Battery Holder, Aaa, Panel; Battery Sizes Accepted Keystone
58K2776
Battery Holder, Aaa, Panel; Battery Sizes Accepted Keystone 58K2776
BATTERY HOLDER, AAA, PANEL; Battery Sizes Accepted:AAA; No. of Batteries:4; Product Range:17 Series; Accessory Type:Battery Holder; Battery Terminals:PCB Lug; Body Material:Aluminum; Contact Plating:Nickel Plated Contacts RoHS Compliant: Yes

BATTERY HOLDER, AAA, PANEL; Battery Sizes Accepted:AAA; No. of Batteries:4; Product Range:17 Series; Accessory Type:Battery Holder; Battery Terminals:PCB Lug; Body Material:Aluminum; Contact Plating:Nickel Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Battery Holders Battery Holders Battery Holders Battery Holders
Product Number 170 36-170-ND 70182723 58K2776
Product Name 4 AAA Holder, Solder Lug Battery Holders, Clips, Contacts Hldr, Battery; AAA; 0.375 in., 0.468 in. (O.D); Aluminum; PC Board; 4; Spring Battery Holder, Aaa, Panel; Battery Sizes Accepted Keystone
Type Metal Holder Holder (Open) Metal Holder
Material Aluminum Aluminum
Cell Capacity Multiple Cell Multiple Cell Multiple Cell
Unlock Full Specs
to access all available technical data

Similar Products

Battery Holders, Clips, Contacts - 36-105-2-ND - DigiKey
Specs
Mounting PC / Socket Mount
View Details
3 AA Holder, Solder Lug - 171 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Metal Holder
Material Aluminum
Cell Capacity Multiple Cell
View Details
4 suppliers
Battery Holders, Clips, Contacts - 36-105-3-ND - DigiKey
Specs
Mounting PC / Socket Mount
View Details
Battery Holders, Clips, Contacts - 36-1020TR-ND - DigiKey
Specs
Type Holder (Open)
Cell Capacity Single Cell
Number of Cells 1
View Details