The 235-M is a molded 9-volt battery strap with 4.00-inch (102 mm) wire leads, part of an economy series featuring brass contacts nickel-plated and an ABS base. It includes integral wire strain relief, tinned copper #26 AWG PVC-insulated wires meeting UL/CSA 1007 standards, and is designed for secure, shielded connection while preventing shorts and tampering. The base dimensions are 1.125 inches by 0.531 inches (28.6 mm by 13.5 mm), with a lead length tolerance of ±0.250 inch (6.4 mm).
Part Number: 235-M
"Battery Connector, Snap 9V 1 Cell Wire Leads - 4"" (101.6mm)"
| Keystone Electronics Corp. | DigiKey | |
|---|---|---|
| Product Category | Battery Holders | Battery Holders |
| Product Number | 235-M | 36-235-M-ND |
| Product Name | Molded 9 Volt T Style Strap-4" Leads | Battery Holders, Clips, Contacts |
| Type | Plastic Holder | Battery Snaps |
| Material | ABS | |
| Cell Capacity | Single Cell | Single Cell |
| Number of Cells | 1 | 1 |