Keystone Electronics Corp. 1 AAA Cell Holder with 6" wires 2467

Description
Part Number: 2467 # of Cells: 1 Battery Reference: ALL MANUFACTURERS, NEDA 24A, 24F, 24P, ANSI 24A, IEC LR03 Cell Size: AAA Material: Polypropylene Mounting: Wire Leads Type: Holder Wire Leads: 6.0" [150.0] long 26 AWG wires, UL/CSA 1007
Request a Quote Datasheet
Description
Part Number: 2467 # of Cells: 1 Battery Reference: ALL MANUFACTURERS, NEDA 24A, 24F, 24P, ANSI 24A, IEC LR03 Cell Size: AAA Material: Polypropylene Mounting: Wire Leads Type: Holder Wire Leads: 6.0" [150.0] long 26 AWG wires, UL/CSA 1007
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1 AAA Cell Holder with 6
New Hyde Park, NY, USA
1 AAA Cell Holder with 6" wires
2467
1 AAA Cell Holder with 6" wires 2467
Part Number: 2467 # of Cells: 1 Battery Reference: ALL MANUFACTURERS, NEDA 24A, 24F, 24P, ANSI 24A, IEC LR03 Cell Size: AAA Material: Polypropylene Mounting: Wire Leads Type: Holder Wire Leads: 6.0" [150.0] long 26 AWG wires, UL/CSA 1007

Part Number: 2467

  • # of Cells: 1
  • Battery Reference: ALL MANUFACTURERS, NEDA 24A, 24F, 24P, ANSI 24A, IEC LR03
  • Cell Size: AAA
  • Material: Polypropylene
  • Mounting: Wire Leads
  • Type: Holder
  • Wire Leads: 6.0" [150.0] long 26 AWG wires, UL/CSA 1007
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-2467-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-2467-ND
Battery Holders, Clips, Contacts 36-2467-ND
"Battery Holder (Open) AAA 1 Cell Wire Leads - 6"" (152.4mm)"

"Battery Holder (Open) AAA 1 Cell Wire Leads - 6"" (152.4mm)"

Buy Now Datasheet
Battery Holder, 1Aaa, Wire Leads; Battery Sizes Accepted Keystone - 16F1096 - Newark, An Avnet Company
Chicago, IL, United States
Battery Holder, 1Aaa, Wire Leads; Battery Sizes Accepted Keystone
16F1096
Battery Holder, 1Aaa, Wire Leads; Battery Sizes Accepted Keystone 16F1096
BATTERY HOLDER, 1AAA, WIRE LEADS; Battery Sizes Accepted:AAA; No. of Batteries:1; Product Range:-; Accessory Type:Battery Holder; Body Material:Polypropyle ne; Contact Plating:Nickel Plated Contacts; For Use With:AAA Batteries RoHS Compliant: Yes

BATTERY HOLDER, 1AAA, WIRE LEADS; Battery Sizes Accepted:AAA; No. of Batteries:1; Product Range:-; Accessory Type:Battery Holder; Body Material:Polypropylene; Contact Plating:Nickel Plated Contacts; For Use With:AAA Batteries RoHS Compliant: Yes

Supplier's Site Datasheet
Hldr, Battery; AAA; 0.512 in.; Polypropylene; PC Mount; 1; Spring; Wire Leaded - 70182755 - Allied Electronics, Inc.
Fort Worth, TX, USA
Hldr, Battery; AAA; 0.512 in.; Polypropylene; PC Mount; 1; Spring; Wire Leaded
70182755
Hldr, Battery; AAA; 0.512 in.; Polypropylene; PC Mount; 1; Spring; Wire Leaded 70182755
Battery Holder, AAA Size Battery, Polypropylene Body Material Economical design, available with wire leads Batteries securely held in place to assure a positive connection and maintain a low contact resistance Contact springs self-adjust to variations in battery length. Withstands shock and vibration.

Battery Holder, AAA Size Battery, Polypropylene Body Material

  • Economical design, available with wire leads
  • Batteries securely held in place to assure a positive connection and maintain a low contact resistance
    Contact springs self-adjust to variations in battery length. Withstands shock and vibration.
Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Battery Holders Battery Holders Battery Holders Battery Holders
Product Number 2467 36-2467-ND 16F1096 70182755
Product Name 1 AAA Cell Holder with 6" wires Battery Holders, Clips, Contacts Battery Holder, 1Aaa, Wire Leads; Battery Sizes Accepted Keystone Hldr, Battery; AAA; 0.512 in.; Polypropylene; PC Mount; 1; Spring; Wire Leaded
Type Plastic Holder Holder (Open) Plastic Holder
Material Polypropylene Polypropylene
Cell Capacity Single Cell Single Cell Single Cell
Unlock Full Specs
to access all available technical data

Similar Products

1 AAA Holder, Solder Lug - 137 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Metal Holder
Material Aluminum
Cell Capacity Single Cell
View Details
4 suppliers
THM (Maxi-Mount) Holder for 20mm Cell - 101 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material PBT, UL 94V-0
Cell Capacity Single Cell
View Details
4 suppliers
SMT Holder for 2450Cell - 1052 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Plastic Holder
Material LCP, UL 94V-0
Cell Capacity Single Cell
View Details
3 suppliers
SMT Holder for Dual 18650 Batteries - 1048 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Multiple Cell
View Details
4 suppliers