Keystone Electronics Corp. THM Holder for 16mm Cell-Tin Nickel Plate 3013

Description
Part Number: 3013 # of Cells: 1 Battery Reference: 1612 1616, 1620, 1625 Cell Size: 16mm Coin Cell Finish/Plating: Tin-Nickel Material: Phosphor Bronze Mounting: THM Type: Holder
Request a Quote Datasheet
Description
Part Number: 3013 # of Cells: 1 Battery Reference: 1612 1616, 1620, 1625 Cell Size: 16mm Coin Cell Finish/Plating: Tin-Nickel Material: Phosphor Bronze Mounting: THM Type: Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THM Holder for 16mm Cell-Tin Nickel Plate - 3013 - Keystone Electronics Corp.
New Hyde Park, NY, USA
THM Holder for 16mm Cell-Tin Nickel Plate
3013
THM Holder for 16mm Cell-Tin Nickel Plate 3013
Part Number: 3013 # of Cells: 1 Battery Reference: 1612 1616, 1620, 1625 Cell Size: 16mm Coin Cell Finish/Plating: Tin-Nickel Material: Phosphor Bronze Mounting: THM Type: Holder

Part Number: 3013

  • # of Cells: 1
  • Battery Reference: 1612 1616, 1620, 1625
  • Cell Size: 16mm Coin Cell
  • Finish/Plating: Tin-Nickel
  • Material: Phosphor Bronze
  • Mounting: THM
  • Type: Holder
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-3013-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-3013-ND
Battery Holders, Clips, Contacts 36-3013-ND
Battery Retainer Coin, 16.0mm 1 Cell PC Pin

Battery Retainer Coin, 16.0mm 1 Cell PC Pin

Buy Now Datasheet
 - 4814184 - RS Components, Ltd.
Corby, Northants, United Kingdom
Designed for memory back-up applications (installation and replacement of button cell batteries on printed circuits), these low-profile battery retainers are available in two versions: through-hole type and PCB type. Resistant to shock and vibrations. Bottom negative contacts are also available. For Battery Size = Coin Cell Number of Cells = 1 Mount = PCB Type = Contact Maximum Cell Diameter = 16mm Terminal Contact Type = Top Spring Arm Terminal Contact Material = Phosphor Bronze

Designed for memory back-up applications (installation and replacement of button cell batteries on printed circuits), these low-profile battery retainers are available in two versions: through-hole type and PCB type. Resistant to shock and vibrations. Bottom negative contacts are also available.
For Battery Size = Coin Cell
Number of Cells = 1
Mount = PCB
Type = Contact
Maximum Cell Diameter = 16mm
Terminal Contact Type = Top Spring Arm
Terminal Contact Material = Phosphor Bronze

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey RS Components, Ltd.
Product Category Battery Holders Battery Holders Battery Holders
Product Number 3013 36-3013-ND 4814184
Product Name THM Holder for 16mm Cell-Tin Nickel Plate Battery Holders, Clips, Contacts
Type Plastic Holder Coin Cell Holder; Retainer Coin Cell Holder; Contact
Material Phosphor Bronze
Cell Capacity Single Cell Single Cell Single Cell
Unlock Full Specs
to access all available technical data

Similar Products

20mm - 21mm Dia. Battery Clip, SMT - 246 - Keystone Electronics Corp.
Specs
Type Metal Holder; Component Clips
Material Steel
Mounting Surface Mount
View Details
2 suppliers
Battery Holders, Clips, Contacts - 36-270-ND - DigiKey
Keystone Electronics Corp.
Specs
Type Battery Snaps
Voltage 9 volts
Cell Size 9V
View Details
THM (Compact) Holder for 20mm Cell - 103 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material PBT, UL 94V-0
Cell Capacity Single Cell
View Details
4 suppliers
1/2AA or CR2 Cell Holder, PC - 2485 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Polypropylene
Cell Capacity Single Cell
View Details
2 suppliers