Keystone Electronics Corp. THM Holder for 18350 Battery 1095

Description
Part Number: 1095 # of Cells: 1 Battery Reference: 18350 Material: Nylon- High Temp UL 94 V-0 Mounting: THM Packaging: Trays - 50 pieces per tray Type: Holder
Request a Quote Datasheet
Description
Part Number: 1095 # of Cells: 1 Battery Reference: 18350 Material: Nylon- High Temp UL 94 V-0 Mounting: THM Packaging: Trays - 50 pieces per tray Type: Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THM Holder for 18350 Battery - 1095 - Keystone Electronics Corp.
New Hyde Park, NY, USA
THM Holder for 18350 Battery
1095
THM Holder for 18350 Battery 1095
Part Number: 1095 # of Cells: 1 Battery Reference: 18350 Material: Nylon- High Temp UL 94 V-0 Mounting: THM Packaging: Trays - 50 pieces per tray Type: Holder

Part Number: 1095

  • # of Cells: 1
  • Battery Reference: 18350
  • Material: Nylon- High Temp UL 94 V-0
  • Mounting: THM
  • Packaging: Trays - 50 pieces per tray
  • Type: Holder
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-1095-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-1095-ND
Battery Holders, Clips, Contacts 36-1095-ND
Battery Holder (Open) 18350 1 Cell PC Pin

Battery Holder (Open) 18350 1 Cell PC Pin

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Battery Holders Battery Holders
Product Number 1095 36-1095-ND
Product Name THM Holder for 18350 Battery Battery Holders, Clips, Contacts
Type Plastic Holder Holder (Open)
Material Nylon- High Temp UL 94 V-0
Cell Capacity Single Cell Single Cell
Unlock Full Specs
to access all available technical data

Similar Products

Battery Holders, Clips, Contacts - 36-2992-ND - DigiKey
Specs
Mounting Surface Mount
View Details
2 suppliers
4 AA Cell Holder with Snap-on connectors - 2476 - Keystone Electronics Corp.
Specs
Type Plastic Holder; Battery Snaps
Material Polypropylene
Cell Capacity Multiple Cell
View Details
4 suppliers
Polarized THM Holder for Dual AAA Batteries w/ coil spring - 1077 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Multiple Cell
View Details
2 suppliers
Battery Holders, Clips, Contacts - 36-260-ND - DigiKey
Keystone Electronics Corp.
Specs
Type Battery Snaps
Cell Capacity Single Cell
Number of Cells 1
View Details