Keystone Electronics Corp. 3 AA Holder, Series Connection 147

Description
Part Number: 147 # of Cells: 3 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: AA Material: Aluminum Mounting: Rivet Type: Holder
Request a Quote
Description
Part Number: 147 # of Cells: 3 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: AA Material: Aluminum Mounting: Rivet Type: Holder
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Keystone Electronics Corp. part number 147 is a holder designed for three AA cells connected in series. It features an aluminum base and is constructed to provide reliable battery retention under constant spring tension, ensuring low contact resistance. The holder includes retainer clips to secure the batteries in place, making it suitable for applications where shock or severe vibration may occur. The contacts are made of brass with a nickel plating, and the solder lugs are brass with a tin plating. This product is recommended for use in various commercial and military applications, and it is compatible with a wide range of AA battery types as specified by ANSI and IEC standards.

Datasheet Summary
Powered by GS/AI

The Keystone Electronics Corp. part number 147 is a holder designed for three AA cells connected in series. It features an aluminum base and is constructed to provide reliable battery retention under constant spring tension, ensuring low contact resistance. The holder includes retainer clips to secure the batteries in place, making it suitable for applications where shock or severe vibration may occur. The contacts are made of brass with a nickel plating, and the solder lugs are brass with a tin plating. This product is recommended for use in various commercial and military applications, and it is compatible with a wide range of AA battery types as specified by ANSI and IEC standards.

Suppliers

Company
Product
Description
Supplier Links
3 AA Holder, Series Connection - 147 - Keystone Electronics Corp.
New Hyde Park, NY, USA
3 AA Holder, Series Connection
147
3 AA Holder, Series Connection 147
Part Number: 147 # of Cells: 3 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: AA Material: Aluminum Mounting: Rivet Type: Holder

Part Number: 147

  • # of Cells: 3
  • Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M
  • Cell Size: AA
  • Material: Aluminum
  • Mounting: Rivet
  • Type: Holder
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-147-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-147-ND
Battery Holders, Clips, Contacts 36-147-ND
Battery Holder (Open) AA 3 Cell Solder Lug

Battery Holder (Open) AA 3 Cell Solder Lug

Buy Now Datasheet
Battery Holder, Aa Size, Pcb; Battery Sizes Accepted Keystone - 94F9808 - Newark, An Avnet Company
Chicago, IL, United States
Battery Holder, Aa Size, Pcb; Battery Sizes Accepted Keystone
94F9808
Battery Holder, Aa Size, Pcb; Battery Sizes Accepted Keystone 94F9808
BATTERY HOLDER, AA SIZE, PCB; Battery Sizes Accepted:AA; No. of Batteries:3; Product Range:- RoHS Compliant: Yes

BATTERY HOLDER, AA SIZE, PCB; Battery Sizes Accepted:AA; No. of Batteries:3; Product Range:- RoHS Compliant: Yes

Supplier's Site
Battery Holder; AA; 0.531/0.565 in. O.D; Aluminum; Screw Mount; 3; Eyelet - 70182726 - Allied Electronics, Inc.
Fort Worth, TX, USA
Battery Holder; AA; 0.531/0.565 in. O.D; Aluminum; Screw Mount; 3; Eyelet
70182726
Battery Holder; AA; 0.531/0.565 in. O.D; Aluminum; Screw Mount; 3; Eyelet 70182726
Battery Holder, Connected with Series, AA Battery Size, Aluminum Body Material, Screw Mount Holders: Available with solder lugs, PC lugs or series connections. Features pre-connected jumper strap insulated from the aluminum base.

Battery Holder, Connected with Series, AA Battery Size, Aluminum Body Material, Screw Mount
Holders: Available with solder lugs, PC lugs or series connections.
Features pre-connected jumper strap insulated from the aluminum base.

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Battery Holders Battery Holders Battery Holders Battery Holders
Product Number 147 36-147-ND 94F9808 70182726
Product Name 3 AA Holder, Series Connection Battery Holders, Clips, Contacts Battery Holder, Aa Size, Pcb; Battery Sizes Accepted Keystone Battery Holder; AA; 0.531/0.565 in. O.D; Aluminum; Screw Mount; 3; Eyelet
Type Metal Holder Holder (Open) Metal Holder
Material Aluminum Aluminum
Cell Capacity Multiple Cell Multiple Cell Multiple Cell
Unlock Full Specs
to access all available technical data

Similar Products

Battery Holders, Clips, Contacts - 36-293-ND - DigiKey
Keystone Electronics Corp.
Specs
Type Contact Spring and Solid Button
Cell Capacity Multiple Cell
Number of Cells 2
View Details
Component Clip-Sub C Cell - 221 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Metal Holder; Component Clips
Material Spring Steel
Cell Capacity Single Cell
View Details
4 suppliers
Molded 9 Volt T Style Strap-4
Specs
Type Plastic Holder
Material ABS
Cell Capacity Single Cell
View Details
2 suppliers
SMT Insulated Retainer for 20mm Cell-Tin Nickel Plate - 3022 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Phosphor Bronze
Cell Capacity Multiple Cell
View Details
3 suppliers