Keystone Electronics Corp. For 3 D Cell-1Contact Insulated 1199

Description
Part Number: 1199 # of Cells: 3 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: D Material: Steel Mounting: Rivet Type: Holder
Request a Quote
Description
Part Number: 1199 # of Cells: 3 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: D Material: Steel Mounting: Rivet Type: Holder
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Keystone Electronics Corp. part number 1199 is a battery holder designed to accommodate three D cells. It features a steel construction and is mounted using rivets. This holder is suitable for various battery types, including those referenced by ANSI, IEC, and NEDA standards. The design ensures that batteries are held securely under constant spring tension, which minimizes contact resistance and is particularly beneficial in applications subject to shock or vibration. The holder includes a pre-connected jumper strap that allows for a series circuit without additional wiring, enhancing ease of use in circuit designs.

Datasheet Summary
Powered by GS/AI

The Keystone Electronics Corp. part number 1199 is a battery holder designed to accommodate three D cells. It features a steel construction and is mounted using rivets. This holder is suitable for various battery types, including those referenced by ANSI, IEC, and NEDA standards. The design ensures that batteries are held securely under constant spring tension, which minimizes contact resistance and is particularly beneficial in applications subject to shock or vibration. The holder includes a pre-connected jumper strap that allows for a series circuit without additional wiring, enhancing ease of use in circuit designs.

Suppliers

Company
Product
Description
Supplier Links
For 3 D Cell-1Contact Insulated - 1199 - Keystone Electronics Corp.
New Hyde Park, NY, USA
For 3 D Cell-1Contact Insulated
1199
For 3 D Cell-1Contact Insulated 1199
Part Number: 1199 # of Cells: 3 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: D Material: Steel Mounting: Rivet Type: Holder

Part Number: 1199

  • # of Cells: 3
  • Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M
  • Cell Size: D
  • Material: Steel
  • Mounting: Rivet
  • Type: Holder
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-1199-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-1199-ND
Battery Holders, Clips, Contacts 36-1199-ND
Battery Holder (Open) D 3 Cell Solder Lug

Battery Holder (Open) D 3 Cell Solder Lug

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Battery Holders Battery Holders
Product Number 1199 36-1199-ND
Product Name For 3 D Cell-1Contact Insulated Battery Holders, Clips, Contacts
Type Metal Holder Holder (Open)
Material Steel
Cell Capacity Multiple Cell Multiple Cell
Unlock Full Specs
to access all available technical data

Similar Products

THM Holder for 23mm Cell-Tin Nickel Plate - 3005 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Phosphor Bronze
Cell Capacity Single Cell
View Details
3 suppliers
2 AA Holder, PC - 2223 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Metal Holder
Material Aluminum
Cell Capacity Multiple Cell
View Details
5 suppliers
For 2 D Cell-All Contacts Insulated - 2186 - Keystone Electronics Corp.
Specs
Type Metal Holder
Material Steel
Cell Capacity Multiple Cell
View Details
4 suppliers
THM Insulated Retainer Components for 20mm Cell-Tin Nickel Plate - 3021-2 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Phosphor Bronze
Cell Capacity Multiple Cell
View Details
2 suppliers