Keystone Electronics Corp. SMT Insulated Retainer Components for 20mm Cell-Tin Nickel Plate 3020

Description
Part Number: 3020 # of Cells: 2 Battery Reference: (2) 2012, (2) 2016, (1) 2020, (1) 2025 Cell Size: 20mm Coin Cell Finish/Plating: Tin-Nickel Material: Phosphor Bronze Mounting: SMT Type: Holder Ideal for 6 Volt or 3 Volt Applications 2 Coin Cell batteries can be installed in series Plastic Insulator prevents shorting of battery within holder (when battery is installed properly)
Request a Quote Datasheet
Description
Part Number: 3020 # of Cells: 2 Battery Reference: (2) 2012, (2) 2016, (1) 2020, (1) 2025 Cell Size: 20mm Coin Cell Finish/Plating: Tin-Nickel Material: Phosphor Bronze Mounting: SMT Type: Holder Ideal for 6 Volt or 3 Volt Applications 2 Coin Cell batteries can be installed in series Plastic Insulator prevents shorting of battery within holder (when battery is installed properly)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMT Insulated Retainer Components for 20mm Cell-Tin Nickel Plate - 3020 - Keystone Electronics Corp.
New Hyde Park, NY, USA
SMT Insulated Retainer Components for 20mm Cell-Tin Nickel Plate
3020
SMT Insulated Retainer Components for 20mm Cell-Tin Nickel Plate 3020
Part Number: 3020 # of Cells: 2 Battery Reference: (2) 2012, (2) 2016, (1) 2020, (1) 2025 Cell Size: 20mm Coin Cell Finish/Plating: Tin-Nickel Material: Phosphor Bronze Mounting: SMT Type: Holder Ideal for 6 Volt or 3 Volt Applications 2 Coin Cell batteries can be installed in series Plastic Insulator prevents shorting of battery within holder (when battery is installed properly)

Part Number: 3020

  • # of Cells: 2
  • Battery Reference: (2) 2012, (2) 2016, (1) 2020, (1) 2025
  • Cell Size: 20mm Coin Cell
  • Finish/Plating: Tin-Nickel
  • Material: Phosphor Bronze
  • Mounting: SMT
  • Type: Holder
  • Ideal for 6 Volt or 3 Volt Applications
  • 2 Coin Cell batteries can be installed in series
  • Plastic Insulator prevents shorting of battery within holder (when battery is installed properly)
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-3020-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-3020-ND
Battery Holders, Clips, Contacts 36-3020-ND
Battery Retainer Coin, 20.0mm 1, 2 Cell SMD (SMT) Tab

Battery Retainer Coin, 20.0mm 1, 2 Cell SMD (SMT) Tab

Buy Now Datasheet
Battery Insulated Retainer, 20Mm Cells, Surface Mt; Battery Sizes Accepted Keystone - 25T0418 - Newark, An Avnet Company
Chicago, IL, United States
Battery Insulated Retainer, 20Mm Cells, Surface Mt; Battery Sizes Accepted Keystone
25T0418
Battery Insulated Retainer, 20Mm Cells, Surface Mt; Battery Sizes Accepted Keystone 25T0418
BATTERY INSULATED RETAINER, 20MM CELLS, SURFACE MT; Battery Sizes Accepted:Coin Cell - 20mm; No. of Batteries:2; Product Range:-; Accessory Type:Coin Cell Retainer Contact; Battery Terminals:SMD; Contact Material:Phosphor Bronze RoHS Compliant: Yes

BATTERY INSULATED RETAINER, 20MM CELLS, SURFACE MT; Battery Sizes Accepted:Coin Cell - 20mm; No. of Batteries:2; Product Range:-; Accessory Type:Coin Cell Retainer Contact; Battery Terminals:SMD; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Battery Holders Battery Holders Battery Holders
Product Number 3020 36-3020-ND 25T0418
Product Name SMT Insulated Retainer Components for 20mm Cell-Tin Nickel Plate Battery Holders, Clips, Contacts Battery Insulated Retainer, 20Mm Cells, Surface Mt; Battery Sizes Accepted Keystone
Type Plastic Holder Coin Cell Holder; Retainer
Material Phosphor Bronze
Cell Capacity Multiple Cell Single Cell; Multiple Cell
Unlock Full Specs
to access all available technical data

Similar Products

SMT Holder for Dual AAA Batteries - 1022 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Multiple Cell
View Details
4 suppliers
SMT (Vibra-Fit) Holder for 2025 & 2032 Cell on T&R - 1060TR - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material LCP, UL 94V-0
Cell Capacity Single Cell
View Details
4 suppliers
1 N or 12V Cell Holder, PC with Ribbon - 2470RB - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Polypropylene
Cell Capacity Single Cell
View Details
2 suppliers
For 4 AA Cell-1Contact Insulated - 1194 - Keystone Electronics Corp.
Specs
Type Metal Holder
Material Steel
Cell Capacity Multiple Cell
View Details
2 suppliers