Keystone Electronics Corp. THM Holder Cover for AA Battery 1028C

Description
Part Number: 1028C Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: AA Material: PBT, UL 94V-0 Type: Cover
Request a Quote
Description
Part Number: 1028C Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: AA Material: PBT, UL 94V-0 Type: Cover
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The THM 1028C is a snap-on retainer cover for AA batteries, designed to secure the cell against shock and vibration and prevent shorting. It is used with the THM low profile holder series and features a diameter of 1.360 inches (34.5 mm) with a mounting hole of 0.279 inches (7.1 mm). The cover is incompatible with the base, which is made of high-temperature nylon 46, UL 94V-0, and uses tin-nickel plated contacts rated for operation from -60°F to +293°F (-51°C to +145°C). The cover fits the 1028 holder, designed for AA batteries, and is packaged in quantities of 50 per tray.

Datasheet Summary
Powered by GS/AI

The THM 1028C is a snap-on retainer cover for AA batteries, designed to secure the cell against shock and vibration and prevent shorting. It is used with the THM low profile holder series and features a diameter of 1.360 inches (34.5 mm) with a mounting hole of 0.279 inches (7.1 mm). The cover is incompatible with the base, which is made of high-temperature nylon 46, UL 94V-0, and uses tin-nickel plated contacts rated for operation from -60°F to +293°F (-51°C to +145°C). The cover fits the 1028 holder, designed for AA batteries, and is packaged in quantities of 50 per tray.

Suppliers

Company
Product
Description
Supplier Links
THM Holder Cover for AA Battery - 1028C - Keystone Electronics Corp.
New Hyde Park, NY, USA
THM Holder Cover for AA Battery
1028C
THM Holder Cover for AA Battery 1028C
Part Number: 1028C Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: AA Material: PBT, UL 94V-0 Type: Cover

Part Number: 1028C

  • Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M
  • Cell Size: AA
  • Material: PBT, UL 94V-0
  • Type: Cover
Buy Now Datasheet
Hldr, Battery; AA; 0.64 in.; PBT; 1 - 70182080 - Allied Electronics, Inc.
Fort Worth, TX, USA
Hldr, Battery; AA; 0.64 in.; PBT; 1
70182080
Hldr, Battery; AA; 0.64 in.; PBT; 1 70182080
These PCB Plastic Battery Holders are specifically designed to firmly retain “AA” cylindrical batteries. They feature snap-in PC contacts which assure stability during wave soldering. These low profile, space saving holders are clearly marked with polarity identification to assure proper orientation.

These PCB Plastic Battery Holders are specifically designed to firmly retain “AA” cylindrical batteries. They feature snap-in PC contacts which assure stability during wave soldering. These low profile, space saving holders are clearly marked with polarity identification to assure proper orientation.

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. Allied Electronics, Inc.
Product Category Battery Holders Battery Holders
Product Number 1028C 70182080
Product Name THM Holder Cover for AA Battery Hldr, Battery; AA; 0.64 in.; PBT; 1
Type Plastic Holder Plastic Holder
Unlock Full Specs
to access all available technical data

Similar Products

For 3 D Cell-1Contact Insulated - 1199 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Metal Holder
Material Steel
Cell Capacity Multiple Cell
View Details
2 suppliers
2 AA Cell Densi-Pak Battery Holder - 2490 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material ABS
Cell Capacity Multiple Cell
View Details
5 suppliers
Battery Holders, Clips, Contacts - 36-1016-1-ND - DigiKey
Specs
Type Contact Spring (Leaf)
Cell Capacity Single Cell
Number of Cells 1
View Details
SMT (Heavy Duty) Holder for 20mm Cell (Gold Flash Plate) on T&R - 1094TR - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Multiple Cell
View Details
3 suppliers