Keystone Electronics Corp. Polarized THM Holder for Dual AA Batteries w/ coil spring 1089

Description
Part Number: 1089 # of Cells: 2 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: AA Material: Nylon- High Temp UL 94 V-0 Mounting: THM Packaging: Trays - 25 pieces per tray Type: Holder
Request a Quote
Description
Part Number: 1089 # of Cells: 2 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: AA Material: Nylon- High Temp UL 94 V-0 Mounting: THM Packaging: Trays - 25 pieces per tray Type: Holder
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 1089 is a through-hole mounted polarized battery holder designed for two AA cells, featuring a high-temperature nylon 46 housing rated UL 94V-0 and stainless steel contacts with nickel plating. It includes a coil spring for shock rebound and polarization to prevent incorrect battery installation. The holder measures 2.145 inches in length, 1.180 inches in width, and 0.603 inches in base height, with a terminal leg length of 0.050 inch. It operates across the temperature range of -60°F to 293°F (-51°C to 145°C) and is supplied in trays of 25 pieces.

Datasheet Summary
Powered by GS/AI

The 1089 is a through-hole mounted polarized battery holder designed for two AA cells, featuring a high-temperature nylon 46 housing rated UL 94V-0 and stainless steel contacts with nickel plating. It includes a coil spring for shock rebound and polarization to prevent incorrect battery installation. The holder measures 2.145 inches in length, 1.180 inches in width, and 0.603 inches in base height, with a terminal leg length of 0.050 inch. It operates across the temperature range of -60°F to 293°F (-51°C to 145°C) and is supplied in trays of 25 pieces.

Suppliers

Company
Product
Description
Supplier Links
Polarized THM Holder for Dual AA Batteries w/ coil spring - 1089 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Polarized THM Holder for Dual AA Batteries w/ coil spring
1089
Polarized THM Holder for Dual AA Batteries w/ coil spring 1089
Part Number: 1089 # of Cells: 2 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: AA Material: Nylon- High Temp UL 94 V-0 Mounting: THM Packaging: Trays - 25 pieces per tray Type: Holder

Part Number: 1089

  • # of Cells: 2
  • Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M
  • Cell Size: AA
  • Material: Nylon- High Temp UL 94 V-0
  • Mounting: THM
  • Packaging: Trays - 25 pieces per tray
  • Type: Holder
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-1089-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-1089-ND
Battery Holders, Clips, Contacts 36-1089-ND
Battery Holder (Open) AA 2 Cell PC Pin

Battery Holder (Open) AA 2 Cell PC Pin

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Battery Holders Battery Holders
Product Number 1089 36-1089-ND
Product Name Polarized THM Holder for Dual AA Batteries w/ coil spring Battery Holders, Clips, Contacts
Type Plastic Holder Holder (Open)
Material Nylon- High Temp UL 94 V-0
Cell Capacity Multiple Cell Multiple Cell
Unlock Full Specs
to access all available technical data

Similar Products

SMT Insulated Retainer for 20mm Cell-Tin Nickel Plate - 3022 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Phosphor Bronze
Cell Capacity Multiple Cell
View Details
3 suppliers
Battery Holders, Clips, Contacts - 36-238-ND - DigiKey
Keystone Electronics Corp.
Specs
Type Contact Solid (Positive)
View Details
2 suppliers
Aluminum Battery Holder, NEDA 210 - 183 - Keystone Electronics Corp.
Specs
Type Metal Holder
Material Aluminum
Cell Capacity Single Cell
View Details
4 AA Cell Holder, PC - 2477 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Polypropylene
Cell Capacity Multiple Cell
View Details
4 suppliers