Keystone Electronics Corp. 1 AA Cell Holder with 6" wires 2461

Description
Part Number: 2461 # of Cells: 1 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: AA Material: Polypropylene Mounting: Wire Leads Type: Holder Wire Leads: 6.0" [150.0] long 26 AWG wires, UL/CSA 1007
Request a Quote
Description
Part Number: 2461 # of Cells: 1 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: AA Material: Polypropylene Mounting: Wire Leads Type: Holder Wire Leads: 6.0" [150.0] long 26 AWG wires, UL/CSA 1007
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 2461 is a single-cell AA battery holder with 6.0 inch (152 mm) #26 AWG stripped and tinned wire leads conforming to UL/CSA 1007. The housing is made of polypropylene, and internal contacts are spring steel with nickel plating. Batteries are secured by a coil spring that adjusts for varying lengths, ensuring low contact resistance and resistance to shock and vibration. The holder is designed for wire lead mounting with no PCB pins or ribbon pull-tab.

Datasheet Summary
Powered by GS/AI

The 2461 is a single-cell AA battery holder with 6.0 inch (152 mm) #26 AWG stripped and tinned wire leads conforming to UL/CSA 1007. The housing is made of polypropylene, and internal contacts are spring steel with nickel plating. Batteries are secured by a coil spring that adjusts for varying lengths, ensuring low contact resistance and resistance to shock and vibration. The holder is designed for wire lead mounting with no PCB pins or ribbon pull-tab.

Suppliers

Company
Product
Description
Supplier Links
1 AA Cell Holder with 6
New Hyde Park, NY, USA
1 AA Cell Holder with 6" wires
2461
1 AA Cell Holder with 6" wires 2461
Part Number: 2461 # of Cells: 1 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: AA Material: Polypropylene Mounting: Wire Leads Type: Holder Wire Leads: 6.0" [150.0] long 26 AWG wires, UL/CSA 1007

Part Number: 2461

  • # of Cells: 1
  • Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M
  • Cell Size: AA
  • Material: Polypropylene
  • Mounting: Wire Leads
  • Type: Holder
  • Wire Leads: 6.0" [150.0] long 26 AWG wires, UL/CSA 1007
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-2461-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-2461-ND
Battery Holders, Clips, Contacts 36-2461-ND
"Battery Holder (Open) AA 1 Cell Wire Leads - 6"" (152.4mm)"

"Battery Holder (Open) AA 1 Cell Wire Leads - 6"" (152.4mm)"

Buy Now Datasheet
Battery Holder; AA; Polypropylene; 1; Spring; Wire Lead; 26 AWG - 70182747 - Allied Electronics, Inc.
Fort Worth, TX, USA
Battery Holder; AA; Polypropylene; 1; Spring; Wire Lead; 26 AWG
70182747
Battery Holder; AA; Polypropylene; 1; Spring; Wire Lead; 26 AWG 70182747
These PCB Plastic Battery Holders are specifically designed to firmly retain “AA” cylindrical batteries. They feature snap-in PC contacts which assure stability during wave soldering. These low profile, space saving holders are clearly marked with polarity identification to assure proper orientation.

These PCB Plastic Battery Holders are specifically designed to firmly retain “AA” cylindrical batteries. They feature snap-in PC contacts which assure stability during wave soldering. These low profile, space saving holders are clearly marked with polarity identification to assure proper orientation.

Supplier's Site
Battery Holder, 1Aa, Wire Leads; Battery Sizes Accepted Keystone - 16F1090 - Newark, An Avnet Company
Chicago, IL, United States
Battery Holder, 1Aa, Wire Leads; Battery Sizes Accepted Keystone
16F1090
Battery Holder, 1Aa, Wire Leads; Battery Sizes Accepted Keystone 16F1090
BATTERY HOLDER, 1AA, WIRE LEADS; Battery Sizes Accepted:AA; No. of Batteries:1; Product Range:-; Accessory Type:Battery Holder; Body Material:Polypropyle ne; Contact Plating:Nickel Plated Contacts; For Use With:AA Batteries RoHS Compliant: Yes

BATTERY HOLDER, 1AA, WIRE LEADS; Battery Sizes Accepted:AA; No. of Batteries:1; Product Range:-; Accessory Type:Battery Holder; Body Material:Polypropylene; Contact Plating:Nickel Plated Contacts; For Use With:AA Batteries RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Battery Holders Battery Holders Battery Holders Battery Holders
Product Number 2461 36-2461-ND 70182747 16F1090
Product Name 1 AA Cell Holder with 6" wires Battery Holders, Clips, Contacts Battery Holder; AA; Polypropylene; 1; Spring; Wire Lead; 26 AWG Battery Holder, 1Aa, Wire Leads; Battery Sizes Accepted Keystone
Type Plastic Holder Holder (Open) Plastic Holder
Material Polypropylene Polypropylene
Cell Capacity Single Cell Single Cell Single Cell
Unlock Full Specs
to access all available technical data

Similar Products

THM Holder for 11.6mm Cell-Tin Nickel Plated - 2997 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Phosphor Bronze
Cell Capacity Single Cell
View Details
3 suppliers
SMT Holder for 12mm Cell-Tin Nickel Plate - 3000 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Phosphor Bronze
Cell Capacity Single Cell
View Details
3 suppliers
1/2AA or CR2 Cell Holder with Ribbon - 2485RB - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Polypropylene
Cell Capacity Single Cell
View Details
2 suppliers
THM Holder Cover for AA Battery - 1028C - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material PBT, UL 94V-0
Cell Size AA; AA
View Details
2 suppliers