Keystone Electronics Corp. Slide-In PC Button Contact 1088-1

Description
Part Number: 1088-1 Cell Size: A, AA, CR2, CR123A Finish/Plating: Gold Plate Material: Stainless Steel Mounting: Case Type: Contact Used with negative coil spring contact : P/N
Request a Quote Datasheet
Description
Part Number: 1088-1 Cell Size: A, AA, CR2, CR123A Finish/Plating: Gold Plate Material: Stainless Steel Mounting: Case Type: Contact Used with negative coil spring contact : P/N
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slide-In PC Button Contact - 1088-1 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Slide-In PC Button Contact
1088-1
Slide-In PC Button Contact 1088-1
Part Number: 1088-1 Cell Size: A, AA, CR2, CR123A Finish/Plating: Gold Plate Material: Stainless Steel Mounting: Case Type: Contact Used with negative coil spring contact : P/N

Part Number: 1088-1

  • Cell Size: A, AA, CR2, CR123A
  • Finish/Plating: Gold Plate
  • Material: Stainless Steel
  • Mounting: Case
  • Type: Contact
  • Used with negative coil spring contact : P/N
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Electrical Contacts
Product Number 1088-1
Product Name Slide-In PC Button Contact
Contact Material Base Metal
Unlock Full Specs
to access all available technical data

Similar Products

.110
Keystone Electronics Corp.
Specs
Contact Material Base Metal
Base / Spring Metal Brass
Current 20 amps
View Details
.080
Keystone Electronics Corp.
Specs
Shape / Form Button
View Details
Senior Stud - 262 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Contact Material Base Metal
Base / Spring Metal Brass
Plating / Coating Nickel; Nickel Plate
View Details
.080
Keystone Electronics Corp.
Specs
Shape / Form Button
View Details