Keystone Electronics Corp. Slide-In PC Mount Negative Battery Contact 1076-2

Description
Part Number: 1076-2 Cell Size: AAA, AAAA, N, A23, A27 Finish/Plating: Gold Plate Material: Stainless Steel Mounting: SMT Type: Contact Use for matching positive contact Ideal for battery enclosures that will be directly mounted to PCB.
Request a Quote Datasheet
Description
Part Number: 1076-2 Cell Size: AAA, AAAA, N, A23, A27 Finish/Plating: Gold Plate Material: Stainless Steel Mounting: SMT Type: Contact Use for matching positive contact Ideal for battery enclosures that will be directly mounted to PCB.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slide-In PC Mount Negative Battery Contact - 1076-2 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Slide-In PC Mount Negative Battery Contact
1076-2
Slide-In PC Mount Negative Battery Contact 1076-2
Part Number: 1076-2 Cell Size: AAA, AAAA, N, A23, A27 Finish/Plating: Gold Plate Material: Stainless Steel Mounting: SMT Type: Contact Use for matching positive contact Ideal for battery enclosures that will be directly mounted to PCB.

Part Number: 1076-2

  • Cell Size: AAA, AAAA, N, A23, A27
  • Finish/Plating: Gold Plate
  • Material: Stainless Steel
  • Mounting: SMT
  • Type: Contact
  • Use for matching positive contact
  • Ideal for battery enclosures that will be directly mounted to PCB.
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Electrical Contacts
Product Number 1076-2
Product Name Slide-In PC Mount Negative Battery Contact
Contact Material Base Metal
Unlock Full Specs
to access all available technical data

Similar Products

.187
Keystone Electronics Corp.
Specs
Contact Material Base Metal
Base / Spring Metal Brass
Plating / Coating None
View Details
M4 PC Mount 30 Amp-w Screw Assembled - 7800-6 - Keystone Electronics Corp.
Specs
Current 30 amps
View Details
.250
Keystone Electronics Corp.
Specs
Contact Material Base Metal
Base / Spring Metal Brass
Current 20 amps
View Details
2 suppliers
Senior stud with crinp lug - 264 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Contact Material Base Metal
Base / Spring Metal Brass
Plating / Coating Nickel; Nickel Plate
View Details