Keystone Electronics Corp. .110" Tab Bright Brass 2002

Description
Part Number: 2002 Current Rating: 20 Amps Material: Brass Mounting: Rivet Orientation: 90 Degree Tab Size: .110 [2.8] x .020 [.51] Terminal Style: PCB Male Terminal Type: Quick-Fit UL Recognized: Yes - (USA & Canada) E201546
Request a Quote Datasheet
Description
Part Number: 2002 Current Rating: 20 Amps Material: Brass Mounting: Rivet Orientation: 90 Degree Tab Size: .110 [2.8] x .020 [.51] Terminal Style: PCB Male Terminal Type: Quick-Fit UL Recognized: Yes - (USA & Canada) E201546
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
.110
New Hyde Park, NY, USA
.110" Tab Bright Brass
2002
.110" Tab Bright Brass 2002
Part Number: 2002 Current Rating: 20 Amps Material: Brass Mounting: Rivet Orientation: 90 Degree Tab Size: .110 [2.8] x .020 [.51] Terminal Style: PCB Male Terminal Type: Quick-Fit UL Recognized: Yes - (USA & Canada) E201546

Part Number: 2002

  • Current Rating: 20 Amps
  • Material: Brass
  • Mounting: Rivet
  • Orientation: 90 Degree
  • Tab Size: .110 [2.8] x .020 [.51]
  • Terminal Style: PCB Male
  • Terminal Type: Quick-Fit
  • UL Recognized: Yes - (USA & Canada) E201546
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Electrical Contacts
Product Number 2002
Product Name .110" Tab Bright Brass
Contact Material Base Metal
Unlock Full Specs
to access all available technical data

Similar Products

.110
Keystone Electronics Corp.
Specs
Contact Material Base Metal
Base / Spring Metal Brass
Plating / Coating Tin; Matte Tin
View Details
Matte Tin Plated- Negative Coin Cell Contact - 2981 - Keystone Electronics Corp.
Specs
Contact Material Base Metal
Base / Spring Metal Brass
Plating / Coating Tin; Matte Tin
View Details
Retainer Contact, 24Mm Coin Cell, Smd; Battery Sizes Accepted Keystone - 20C3591 - Newark, An Avnet Company
Specs
Contact Material Phosphor Bronze
Plating / Coating Nickel; Nickel Plated Contacts
View Details
Retainer Contact, 24Mm Coin Cell, Through Hole; Battery Sizes Accepted Keystone - 31C0590 - Newark, An Avnet Company
Specs
Contact Material Phosphor Bronze
Plating / Coating Nickel; Nickel Plated Contacts
View Details