Keystone Electronics Corp. Female 9 Volt Contact-Battery off Board 636

Description
Part Number: 636 # of Cells: 1 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: 9 Volt Finish/Plating: Matte Tin Material: Steel Mounting: THM Type: Contact
Request a Quote
Description
Part Number: 636 # of Cells: 1 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: 9 Volt Finish/Plating: Matte Tin Material: Steel Mounting: THM Type: Contact
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Female Off Board Battery Contact, part number 38F1269, is designed for use with 9V batteries, specifically the PP3 size. It features a reliable leaf-spring mechanism that ensures low contact resistance, making it suitable for self-contained battery compartments. The contact is constructed from spring steel with a tin-nickel plating, enhancing durability and conductivity. This product is designed for easy installation and removal of batteries, with a space-saving design that allows direct mounting onto printed circuit boards (PCBs) with thicknesses ranging from 0.062 inches (1.57 mm) to 0.093 inches (2.36 mm). The snap-in mounting legs secure the contact during wave soldering, ensuring stability and reliability in electronic applications. This contact is ideal for projects requiring a quick connect and disconnect solution without soldering.

Datasheet Summary
Powered by GS/AI

The Female Off Board Battery Contact, part number 38F1269, is designed for use with 9V batteries, specifically the PP3 size. It features a reliable leaf-spring mechanism that ensures low contact resistance, making it suitable for self-contained battery compartments. The contact is constructed from spring steel with a tin-nickel plating, enhancing durability and conductivity. This product is designed for easy installation and removal of batteries, with a space-saving design that allows direct mounting onto printed circuit boards (PCBs) with thicknesses ranging from 0.062 inches (1.57 mm) to 0.093 inches (2.36 mm). The snap-in mounting legs secure the contact during wave soldering, ensuring stability and reliability in electronic applications. This contact is ideal for projects requiring a quick connect and disconnect solution without soldering.

Suppliers

Company
Product
Description
Supplier Links
Female 9 Volt Contact-Battery off Board - 636 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Female 9 Volt Contact-Battery off Board
636
Female 9 Volt Contact-Battery off Board 636
Part Number: 636 # of Cells: 1 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: 9 Volt Finish/Plating: Matte Tin Material: Steel Mounting: THM Type: Contact

Part Number: 636

  • # of Cells: 1
  • Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M
  • Cell Size: 9 Volt
  • Finish/Plating: Matte Tin
  • Material: Steel
  • Mounting: THM
  • Type: Contact
Buy Now Datasheet
Female Off Board Battery Contact; Battery Sizes Accepted Keystone - 38F1269 - Newark, An Avnet Company
Chicago, IL, United States
Female Off Board Battery Contact; Battery Sizes Accepted Keystone
38F1269
Female Off Board Battery Contact; Battery Sizes Accepted Keystone 38F1269
FEMALE OFF BOARD BATTERY CONTACT; Battery Sizes Accepted:PP3 (9V); Battery Terminals:Through Hole; Contact Material:Steel; Contact Plating:Nickel Plated Contacts; Product Range:-; Accessory Type:Battery Contact; Body Material:Steel RoHS Compliant: Yes

FEMALE OFF BOARD BATTERY CONTACT; Battery Sizes Accepted:PP3 (9V); Battery Terminals:Through Hole; Contact Material:Steel; Contact Plating:Nickel Plated Contacts; Product Range:-; Accessory Type:Battery Contact; Body Material:Steel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. Newark, An Avnet Company
Product Category Electrical Contacts Electrodes and Electrode Materials
Product Number 636 38F1269
Product Name Female 9 Volt Contact-Battery off Board Female Off Board Battery Contact; Battery Sizes Accepted Keystone
Contact Material Steel; Base Metal
Unlock Full Specs
to access all available technical data