Keystone Electronics Corp. SMT (Heavy Duty) Holder for 20mm Cell (Gold Flash Plate) on T&R 1081TR

Description
Part Number: 1081TR # of Cells: 1 Battery Reference: (2) 2012, (2) 2016, (1) 2020, (1) 2025, (1) 2032 Cell Size: 20mm Coin Cell Material: Nylon- High Temp UL 94 V-0 Mounting: SMT Packaging: Tape and Reel - 200 / 13" reel Type: Holder
Request a Quote Datasheet
Description
Part Number: 1081TR # of Cells: 1 Battery Reference: (2) 2012, (2) 2016, (1) 2020, (1) 2025, (1) 2032 Cell Size: 20mm Coin Cell Material: Nylon- High Temp UL 94 V-0 Mounting: SMT Packaging: Tape and Reel - 200 / 13" reel Type: Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMT (Heavy Duty) Holder for 20mm Cell (Gold Flash Plate) on T&R - 1081TR - Keystone Electronics Corp.
New Hyde Park, NY, USA
SMT (Heavy Duty) Holder for 20mm Cell (Gold Flash Plate) on T&R
1081TR
SMT (Heavy Duty) Holder for 20mm Cell (Gold Flash Plate) on T&R 1081TR
Part Number: 1081TR # of Cells: 1 Battery Reference: (2) 2012, (2) 2016, (1) 2020, (1) 2025, (1) 2032 Cell Size: 20mm Coin Cell Material: Nylon- High Temp UL 94 V-0 Mounting: SMT Packaging: Tape and Reel - 200 / 13" reel Type: Holder

Part Number: 1081TR

  • # of Cells: 1
  • Battery Reference: (2) 2012, (2) 2016, (1) 2020, (1) 2025, (1) 2032
  • Cell Size: 20mm Coin Cell
  • Material: Nylon- High Temp UL 94 V-0
  • Mounting: SMT
  • Packaging: Tape and Reel - 200 / 13" reel
  • Type: Holder
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-1081CT-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-1081CT-ND
Battery Holders, Clips, Contacts 36-1081CT-ND
Battery Holder (Open) Coin, 20.0mm 1, 2 Cell SMD (SMT) Tab

Battery Holder (Open) Coin, 20.0mm 1, 2 Cell SMD (SMT) Tab

Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-1081TR-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-1081TR-ND
Battery Holders, Clips, Contacts 36-1081TR-ND
Battery Holder (Open) Coin, 20.0mm 1, 2 Cell SMD (SMT) Tab

Battery Holder (Open) Coin, 20.0mm 1, 2 Cell SMD (SMT) Tab

Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-1081DKR-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-1081DKR-ND
Battery Holders, Clips, Contacts 36-1081DKR-ND
Battery Holder (Open) Coin, 20.0mm 1, 2 Cell SMD (SMT) Tab

Battery Holder (Open) Coin, 20.0mm 1, 2 Cell SMD (SMT) Tab

Buy Now Datasheet
Battery Holder, 20Mm Cell, Surface Mt, Full Reel; Battery Sizes Accepted Keystone - 25T0394 - Newark, An Avnet Company
Chicago, IL, United States
Battery Holder, 20Mm Cell, Surface Mt, Full Reel; Battery Sizes Accepted Keystone
25T0394
Battery Holder, 20Mm Cell, Surface Mt, Full Reel; Battery Sizes Accepted Keystone 25T0394
BATTERY HOLDER, 20MM CELL, SURFACE MT, FULL REEL; Battery Sizes Accepted:Coin Cell - 20mm; No. of Batteries:1; Product Range:-; Accessory Type:Coin Cell Holder; Battery Terminals:SMD; For Use With:Coin Cell - 20mm; MSL:MSL 2 - 1 yearRoHS Compliant: Yes

BATTERY HOLDER, 20MM CELL, SURFACE MT, FULL REEL; Battery Sizes Accepted:Coin Cell - 20mm; No. of Batteries:1; Product Range:-; Accessory Type:Coin Cell Holder; Battery Terminals:SMD; For Use With:Coin Cell - 20mm; MSL:MSL 2 - 1 yearRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Battery Holders Battery Holders Battery Holders
Product Number 1081TR 36-1081CT-ND 25T0394
Product Name SMT (Heavy Duty) Holder for 20mm Cell (Gold Flash Plate) on T&R Battery Holders, Clips, Contacts Battery Holder, 20Mm Cell, Surface Mt, Full Reel; Battery Sizes Accepted Keystone
Type Plastic Holder Coin Cell Holder; Holder (Open)
Material Nylon- High Temp UL 94 V-0
Cell Capacity Single Cell Single Cell; Multiple Cell
Unlock Full Specs
to access all available technical data

Similar Products

Premium 9 Volt Strap-I Style-6
Specs
Type Plastic Holder
Material Polyethylene
Cell Capacity Single Cell
View Details
3 suppliers
THM Holder for AA Battery - 1028 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Plastic Holder
Material PBT, UL 94V-0
Cell Capacity Single Cell
View Details
5 suppliers
2 AA Cell Holder, PC with Ribbon - 2462RB - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Polypropylene
Cell Capacity Multiple Cell
View Details
3 suppliers
Molded 9 Volt T Style Strap-4
Specs
Type Plastic Holder
Material ABS
Cell Capacity Single Cell
View Details
2 suppliers