Keystone Electronics Corp. Battery Holders, Clips, Contacts 202

Description
Battery Contact Spring (Leaf) Multiple 2 Cell
Request a Quote Datasheet
Description
Battery Contact Spring (Leaf) Multiple 2 Cell
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Holders, Clips, Contacts - 36-202-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-202-ND
Battery Holders, Clips, Contacts 36-202-ND
Battery Contact Spring (Leaf) Multiple 2 Cell

Battery Contact Spring (Leaf) Multiple 2 Cell

Buy Now Datasheet
 - 2050063 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ideal for use on plastic boxes. Push fit with barbed retention. Spring contact compensates for variation in battery lengths. Positive pole contacts has location facility. Solder tag to permit attachment of wire lead For Battery Size = AAA Number of Cells = 2 Mount = Snap-In Type = Contact Dimensions = 16.8 x 9.1mm Terminal Contact Type = Leaf Spring Terminal Contact Material = Spring Steel

Ideal for use on plastic boxes. Push fit with barbed retention. Spring contact compensates for variation in battery lengths. Positive pole contacts has location facility. Solder tag to permit attachment of wire lead
For Battery Size = AAA
Number of Cells = 2
Mount = Snap-In
Type = Contact
Dimensions = 16.8 x 9.1mm
Terminal Contact Type = Leaf Spring
Terminal Contact Material = Spring Steel

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Battery Holders Battery Holders
Product Number 36-202-ND 2050063
Product Name Battery Holders, Clips, Contacts
Type Contact Spring (Leaf) Contact
Unlock Full Specs
to access all available technical data

Similar Products

Embedded Battery Box - BC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Plastic Holder
Cell Capacity Multiple Cell
Number of Cells Two to Four
View Details
SMT (Heavy Duty) Holder for 20mm Cell (Gold Flash Plate) on T&R - 1082TR - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Multiple Cell
View Details
2 suppliers
 - 5005274 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Battery Holder
Cell Capacity Multiple Cell
Cell Size AAA
View Details
Coin Cell Battery Holders - Pin Through Hole Series - Rego Electronics Inc.
Specs
Type Coin Cell Holder
Cell Capacity Single Cell
Mounting PC / Socket Mount
View Details