Keystone Electronics Corp. SMT (Heavy Duty) Holder for 20mm Cell (Gold Flash Plate) 1081

Description
Part Number: 1081 # of Cells: 1 Battery Reference: (2) 2012, (2) 2016, (1) 2020, (1) 2025, (1) 2032 Cell Size: 20mm Coin Cell Material: Nylon- High Temp UL 94 V-0 Mounting: SMT Type: Holder
Request a Quote
Description
Part Number: 1081 # of Cells: 1 Battery Reference: (2) 2012, (2) 2016, (1) 2020, (1) 2025, (1) 2032 Cell Size: 20mm Coin Cell Material: Nylon- High Temp UL 94 V-0 Mounting: SMT Type: Holder
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 1081 is a surface mount coin cell holder for one 20mm cell, featuring gold flash plating on contacts and a solder tail with Flow-Hole design for increased joint strength. It has a pad size of 0.156 inches (4.0 mm) and a height of 0.290 inches (7.4 mm), compatible with vacuum and mechanical pick-and-place assembly systems. The holder is rated for all soldering and reflow operations, with polarity clearly marked. It supports batteries including CR2012, CL2016, BR2020, and DL2032, and meets ANSI/EIA-481 tape and reel standards with 32 mm pitch on 44 mm wide tape. The base material is high-temperature nylon 46, UL 94V-0 rated, and operating temperature ranges from -60°F to +293°F (-51°C to +145°C).

Datasheet Summary
Powered by GS/AI

The 1081 is a surface mount coin cell holder for one 20mm cell, featuring gold flash plating on contacts and a solder tail with Flow-Hole design for increased joint strength. It has a pad size of 0.156 inches (4.0 mm) and a height of 0.290 inches (7.4 mm), compatible with vacuum and mechanical pick-and-place assembly systems. The holder is rated for all soldering and reflow operations, with polarity clearly marked. It supports batteries including CR2012, CL2016, BR2020, and DL2032, and meets ANSI/EIA-481 tape and reel standards with 32 mm pitch on 44 mm wide tape. The base material is high-temperature nylon 46, UL 94V-0 rated, and operating temperature ranges from -60°F to +293°F (-51°C to +145°C).

Suppliers

Company
Product
Description
Supplier Links
SMT (Heavy Duty) Holder for 20mm Cell (Gold Flash Plate) - 1081 - Keystone Electronics Corp.
New Hyde Park, NY, USA
SMT (Heavy Duty) Holder for 20mm Cell (Gold Flash Plate)
1081
SMT (Heavy Duty) Holder for 20mm Cell (Gold Flash Plate) 1081
Part Number: 1081 # of Cells: 1 Battery Reference: (2) 2012, (2) 2016, (1) 2020, (1) 2025, (1) 2032 Cell Size: 20mm Coin Cell Material: Nylon- High Temp UL 94 V-0 Mounting: SMT Type: Holder

Part Number: 1081

  • # of Cells: 1
  • Battery Reference: (2) 2012, (2) 2016, (1) 2020, (1) 2025, (1) 2032
  • Cell Size: 20mm Coin Cell
  • Material: Nylon- High Temp UL 94 V-0
  • Mounting: SMT
  • Type: Holder
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-1081-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-1081-ND
Battery Holders, Clips, Contacts 36-1081-ND
Battery Holder (Open) Coin, 20.0mm 1, 2 Cell SMD (SMT) Tab

Battery Holder (Open) Coin, 20.0mm 1, 2 Cell SMD (SMT) Tab

Buy Now Datasheet
Battery Holder, 20Mm Cell, Surface Mt; Battery Sizes Accepted Keystone - 25T0393 - Newark, An Avnet Company
Chicago, IL, United States
Battery Holder, 20Mm Cell, Surface Mt; Battery Sizes Accepted Keystone
25T0393
Battery Holder, 20Mm Cell, Surface Mt; Battery Sizes Accepted Keystone 25T0393
BATTERY HOLDER, 20MM CELL, SURFACE MT; Battery Sizes Accepted:Coin Cell - 20mm; No. of Batteries:1; Product Range:-; Accessory Type:Coin Cell Holder; Battery Terminals:SMD; For Use With:Coin Cell - 20mm; MSL:MSL 2 - 1 year RoHS Compliant: Yes

BATTERY HOLDER, 20MM CELL, SURFACE MT; Battery Sizes Accepted:Coin Cell - 20mm; No. of Batteries:1; Product Range:-; Accessory Type:Coin Cell Holder; Battery Terminals:SMD; For Use With:Coin Cell - 20mm; MSL:MSL 2 - 1 year RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Battery Holders Battery Holders Battery Holders
Product Number 1081 36-1081-ND 25T0393
Product Name SMT (Heavy Duty) Holder for 20mm Cell (Gold Flash Plate) Battery Holders, Clips, Contacts Battery Holder, 20Mm Cell, Surface Mt; Battery Sizes Accepted Keystone
Type Plastic Holder Coin Cell Holder; Holder (Open)
Material Nylon- High Temp UL 94 V-0
Cell Capacity Single Cell Single Cell; Multiple Cell
Unlock Full Specs
to access all available technical data

Similar Products

Battery Holders, Clips, Contacts - 36-270-ND - DigiKey
Keystone Electronics Corp.
Specs
Type Battery Snaps
Voltage 9 volts
Cell Size 9V
View Details
3 AAA Cell Holder with 6
Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Polypropylene
Cell Capacity Multiple Cell
View Details
3 suppliers
THM (Compact) Holder for 23mm Cell - 104 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material PBT, UL 94V-0
Cell Capacity Single Cell
View Details
4 suppliers
 - 6141898 - RS Components, Ltd.
Keystone Electronics Corp.
Specs
Type Retainer Cover
Cell Capacity Single Cell
Mounting PC / Socket Mount
View Details