Keystone Electronics Corp. SMT Holder for 20mm Cell-Tin Nickel Plate on T&R 3002TR

Description
Part Number: 3002TR # of Cells: 1 Battery Reference: 2020, 2025, 2032 Cell Size: 20mm Coin Cell Finish/Plating: Tin-Nickel Material: Phosphor Bronze Mounting: SMT Type: Holder
Request a Quote
Description
Part Number: 3002TR # of Cells: 1 Battery Reference: 2020, 2025, 2032 Cell Size: 20mm Coin Cell Finish/Plating: Tin-Nickel Material: Phosphor Bronze Mounting: SMT Type: Holder
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Surface mount coin cell retainer for 20mm batteries, designed to hold BR2016, DL2020, CR2025, and CR2032 cells with a tin-nickel plating for low contact resistance and high-temperature soldering compatibility. The retainer measures 1.000(25.4)mm in height, 0.782(19.9)mm in length, 1.210(30.7)mm in width, and features dual spring contacts for reliable electrical connection. It is compatible with reflow soldering and available on tape and reel with 44mm wide tape, 24mm pitch, and 500 units per reel. The carrier tape meets ANSI/EIA-481 standards, and the material is phosphor bronze.

Datasheet Summary
Powered by GS/AI

Surface mount coin cell retainer for 20mm batteries, designed to hold BR2016, DL2020, CR2025, and CR2032 cells with a tin-nickel plating for low contact resistance and high-temperature soldering compatibility. The retainer measures 1.000(25.4)mm in height, 0.782(19.9)mm in length, 1.210(30.7)mm in width, and features dual spring contacts for reliable electrical connection. It is compatible with reflow soldering and available on tape and reel with 44mm wide tape, 24mm pitch, and 500 units per reel. The carrier tape meets ANSI/EIA-481 standards, and the material is phosphor bronze.

Suppliers

Company
Product
Description
Supplier Links
SMT Holder for 20mm Cell-Tin Nickel Plate on T&R - 3002TR - Keystone Electronics Corp.
New Hyde Park, NY, USA
SMT Holder for 20mm Cell-Tin Nickel Plate on T&R
3002TR
SMT Holder for 20mm Cell-Tin Nickel Plate on T&R 3002TR
Part Number: 3002TR # of Cells: 1 Battery Reference: 2020, 2025, 2032 Cell Size: 20mm Coin Cell Finish/Plating: Tin-Nickel Material: Phosphor Bronze Mounting: SMT Type: Holder

Part Number: 3002TR

  • # of Cells: 1
  • Battery Reference: 2020, 2025, 2032
  • Cell Size: 20mm Coin Cell
  • Finish/Plating: Tin-Nickel
  • Material: Phosphor Bronze
  • Mounting: SMT
  • Type: Holder
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-3002CT-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-3002CT-ND
Battery Holders, Clips, Contacts 36-3002CT-ND
Battery Retainer Coin, 20.0mm 1 Cell SMD (SMT) Tab

Battery Retainer Coin, 20.0mm 1 Cell SMD (SMT) Tab

Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-3002TR-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-3002TR-ND
Battery Holders, Clips, Contacts 36-3002TR-ND
Battery Retainer Coin, 20.0mm 1 Cell SMD (SMT) Tab

Battery Retainer Coin, 20.0mm 1 Cell SMD (SMT) Tab

Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-3002DKR-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-3002DKR-ND
Battery Holders, Clips, Contacts 36-3002DKR-ND
Battery Retainer Coin, 20.0mm 1 Cell SMD (SMT) Tab

Battery Retainer Coin, 20.0mm 1 Cell SMD (SMT) Tab

Buy Now Datasheet
Coin Cell Retainer, 20Mm Dia, Smd; Battery Sizes Accepted Keystone - 88C0665 - Newark, An Avnet Company
Chicago, IL, United States
Coin Cell Retainer, 20Mm Dia, Smd; Battery Sizes Accepted Keystone
88C0665
Coin Cell Retainer, 20Mm Dia, Smd; Battery Sizes Accepted Keystone 88C0665
COIN CELL RETAINER, 20MM DIA, SMD; Battery Sizes Accepted:Coin Cell - 20mm; No. of Batteries:1; Product Range:- RoHS Compliant: Yes

COIN CELL RETAINER, 20MM DIA, SMD; Battery Sizes Accepted:Coin Cell - 20mm; No. of Batteries:1; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Battery Holders Battery Holders Battery Holders
Product Number 3002TR 36-3002CT-ND 88C0665
Product Name SMT Holder for 20mm Cell-Tin Nickel Plate on T&R Battery Holders, Clips, Contacts Coin Cell Retainer, 20Mm Dia, Smd; Battery Sizes Accepted Keystone
Type Plastic Holder Coin Cell Holder; Retainer
Material Phosphor Bronze
Cell Capacity Single Cell Single Cell
Unlock Full Specs
to access all available technical data

Similar Products

2 AAA Cell Densi-Pak Holder - 2489 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Plastic Holder
Material ABS
Cell Capacity Multiple Cell
View Details
2 suppliers
For 3 D Cell-All Contacts Insulated - 2199 - Keystone Electronics Corp.
Specs
Type Metal Holder
Material Steel
Cell Capacity Multiple Cell
View Details
3 suppliers
SMT Holder for 1/2AA Battery on T&R - 1016TR - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Single Cell
View Details
3 suppliers
Vinyl 9 Volt T Style Strap-4
Specs
Type Plastic Holder
Material Vinyl
Cell Capacity Single Cell
View Details
3 suppliers