Keystone Electronics Corp. Slide-in, THM Negative Battery Contact 1075-2

Description
Part Number: 1075-2 Cell Size: AAA, AAAA, N, A23, A27 Finish/Plating: Nickel Plate Material: Stainless Steel Mounting: THM Type: Contact May be used as both positive and negative contact; dual spring design May be used with positive button contact , for single spring design
Request a Quote Datasheet
Description
Part Number: 1075-2 Cell Size: AAA, AAAA, N, A23, A27 Finish/Plating: Nickel Plate Material: Stainless Steel Mounting: THM Type: Contact May be used as both positive and negative contact; dual spring design May be used with positive button contact , for single spring design
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slide-in, THM Negative Battery Contact - 1075-2 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Slide-in, THM Negative Battery Contact
1075-2
Slide-in, THM Negative Battery Contact 1075-2
Part Number: 1075-2 Cell Size: AAA, AAAA, N, A23, A27 Finish/Plating: Nickel Plate Material: Stainless Steel Mounting: THM Type: Contact May be used as both positive and negative contact; dual spring design May be used with positive button contact , for single spring design

Part Number: 1075-2

  • Cell Size: AAA, AAAA, N, A23, A27
  • Finish/Plating: Nickel Plate
  • Material: Stainless Steel
  • Mounting: THM
  • Type: Contact
  • May be used as both positive and negative contact; dual spring design
  • May be used with positive button contact , for single spring design
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Electrical Contacts
Product Number 1075-2
Product Name Slide-in, THM Negative Battery Contact
Contact Material Base Metal
Unlock Full Specs
to access all available technical data

Similar Products

Slide-In, THM Positive Battery Contact - 1075-1 - Keystone Electronics Corp.
Specs
Contact Material Base Metal
Base / Spring Metal Stainless; Stainless Steel
Plating / Coating Nickel; Nickel Plate
View Details
.250
Keystone Electronics Corp.
Specs
Contact Material Base Metal
Base / Spring Metal Brass
Plating / Coating Tin; Matte Tin
View Details
THM Button Battery Contact - 596 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Contact Material Steel; Base Metal
Base / Spring Metal Spring Steel
Plating / Coating Nickel; Tin; Tin-Nickel
View Details
2 suppliers
Tin Nickel Plate- Negative Coin Cell Contact on T&R - 2993TR - Keystone Electronics Corp.
Specs
Contact Material Base Metal
Base / Spring Metal Brass
Plating / Coating Nickel; Tin; Tin-Nickel
View Details