Keystone Electronics Corp. Button Contact w/ Tab and Lance 5219

Description
Part Number: 5219 # of Cells: 2 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: A, AA, CR2 Finish/Plating: Nickel Plate Material: Steel Mounting: Case Type: Contact Mating Spring Contact: Mating Dual AA Contact: or
Request a Quote Datasheet
Description
Part Number: 5219 # of Cells: 2 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: A, AA, CR2 Finish/Plating: Nickel Plate Material: Steel Mounting: Case Type: Contact Mating Spring Contact: Mating Dual AA Contact: or
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Button Contact w/ Tab and Lance - 5219 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Button Contact w/ Tab and Lance
5219
Button Contact w/ Tab and Lance 5219
Part Number: 5219 # of Cells: 2 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: A, AA, CR2 Finish/Plating: Nickel Plate Material: Steel Mounting: Case Type: Contact Mating Spring Contact: Mating Dual AA Contact: or

Part Number: 5219

  • # of Cells: 2
  • Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M
  • Cell Size: A, AA, CR2
  • Finish/Plating: Nickel Plate
  • Material: Steel
  • Mounting: Case
  • Type: Contact
  • Mating Spring Contact:
  • Mating Dual AA Contact: or
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Electrical Contacts
Product Number 5219
Product Name Button Contact w/ Tab and Lance
Contact Material Steel; Base Metal
Unlock Full Specs
to access all available technical data

Similar Products

M4 PC Mount 30 Amp-w Screw Assembled - 7800-6 - Keystone Electronics Corp.
Specs
Current 30 amps
View Details
Junior 9 Volt Stud - 261 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Contact Material Steel; Base Metal
Base / Spring Metal Steel
Plating / Coating Nickel; Nickel Plate
View Details
SMT Insulated Retainer Components for 20mm Cell-Matte Tin Plate - 3072-2 - Keystone Electronics Corp.
Specs
Contact Material Base Metal
Base / Spring Metal Phosphor Bronze
Plating / Coating Tin; Matte Tin
View Details
Junior 9 Volt Stud on washer - 265 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Contact Material Steel; Base Metal
Base / Spring Metal Steel
Plating / Coating Nickel; Nickel Plate
View Details