Keystone Electronics Corp. 3 Pairs-Male .250" Quick Fits 1006

Description
Part Number: 1006 Current Rating: 20 Amps Material: Brass Mounting: Rivet Orientation: Vertical Tab Size: .250 [6.4] x .032 [.81] Terminal Type: Quick-Fit UL Recognized: Yes - (USA & Canada) E201546
Request a Quote Datasheet
Description
Part Number: 1006 Current Rating: 20 Amps Material: Brass Mounting: Rivet Orientation: Vertical Tab Size: .250 [6.4] x .032 [.81] Terminal Type: Quick-Fit UL Recognized: Yes - (USA & Canada) E201546
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3 Pairs-Male .250
New Hyde Park, NY, USA
3 Pairs-Male .250" Quick Fits
1006
3 Pairs-Male .250" Quick Fits 1006
Part Number: 1006 Current Rating: 20 Amps Material: Brass Mounting: Rivet Orientation: Vertical Tab Size: .250 [6.4] x .032 [.81] Terminal Type: Quick-Fit UL Recognized: Yes - (USA & Canada) E201546

Part Number: 1006

  • Current Rating: 20 Amps
  • Material: Brass
  • Mounting: Rivet
  • Orientation: Vertical
  • Tab Size: .250 [6.4] x .032 [.81]
  • Terminal Type: Quick-Fit
  • UL Recognized: Yes - (USA & Canada) E201546
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Electrical Contacts
Product Number 1006
Product Name 3 Pairs-Male .250" Quick Fits
Contact Material Base Metal
Unlock Full Specs
to access all available technical data

Similar Products

.250
Keystone Electronics Corp.
Specs
Contact Material Base Metal
Base / Spring Metal Brass
Plating / Coating Tin; Matte Tin
View Details
Retainer Contact, 24Mm Coin Cell, Smd; Battery Sizes Accepted Keystone - 66F5628 - Newark, An Avnet Company
Specs
Contact Material Phosphor Bronze
Plating / Coating Nickel; Nickel Plated Contacts
View Details
.187
Keystone Electronics Corp.
Specs
Contact Material Base Metal
Base / Spring Metal Brass
Plating / Coating Tin; Matte Tin
View Details
.080
Keystone Electronics Corp.
Specs
Shape / Form Button
View Details