KEYSTONE ELECTRONICS CORP.
181 -- COIL BATTERY CONTACT, DUAL, AAA
Keystone Electronics Corp.
Coil Battery Contact, Dual, AAA
181
Description
Part Number: 181
# of Cells: 2
Battery Reference: 18350
Cell Size: AAA
Finish/Plating: Nickel Plate
Material: Steel
Mounting: Case
Type: Contact
Mating Button Contact:
Mating Spring Contact:
-
Keystone Electronics Corp.
Request a Quote
Email Supplier
Datasheet
Description
Part Number: 181
# of Cells: 2
Battery Reference: 18350
Cell Size: AAA
Finish/Plating: Nickel Plate
Material: Steel
Mounting: Case
Type: Contact
Mating Button Contact:
Mating Spring Contact:
Request a Quote
Email Supplier
Datasheet
Suppliers
Coil Battery Contact, Dual, AAA
181
Part Number: 181
# of Cells: 2
Battery Reference: 18350
Cell Size: AAA
Finish/Plating: Nickel Plate
Material: Steel
Mounting: Case
Type: Contact
Mating Button Contact:
Mating Spring Contact:
Part Number: 181
- # of Cells: 2
- Battery Reference: 18350
- Cell Size: AAA
- Finish/Plating: Nickel Plate
- Material: Steel
- Mounting: Case
- Type: Contact
- Mating Button Contact:
- Mating Spring Contact:
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Electrical Contacts |
|
Product Number
|
181 |
|
Product Name
|
Coil Battery Contact, Dual, AAA |
|
Contact Material
|
Steel; Base Metal
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Contact Material
Phosphor Bronze
Plating / Coating
Nickel; Nickel Plated Contacts
View Details
Keystone Electronics Corp.
Contact Material
Base Metal
Base / Spring Metal
Brass
Current
20 amps
View Details
Keystone Electronics Corp.
Contact Material
Steel; Base Metal
Base / Spring Metal
Steel
Plating / Coating
Nickel; Nickel Plate
View Details