KEYSTONE ELECTRONICS CORP.
5252 -- D CELL DUAL CONTACT (RIGHT)
Keystone Electronics Corp.
D Cell Dual Contact (Right)
5252
Description
Part Number: 5252
# of Cells: 2
Cell Size: D
Finish/Plating: Nickel Plate
Material: Steel
Mounting: Case
Type: Contact
-
Keystone Electronics Corp.
Request a Quote
Email Supplier
Datasheet
Description
Part Number: 5252
# of Cells: 2
Cell Size: D
Finish/Plating: Nickel Plate
Material: Steel
Mounting: Case
Type: Contact
Request a Quote
Email Supplier
Datasheet
Suppliers
D Cell Dual Contact (Right)
5252
Part Number: 5252
# of Cells: 2
Cell Size: D
Finish/Plating: Nickel Plate
Material: Steel
Mounting: Case
Type: Contact
Part Number: 5252
- # of Cells: 2
- Cell Size: D
- Finish/Plating: Nickel Plate
- Material: Steel
- Mounting: Case
- Type: Contact
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Electrical Contacts |
|
Product Number
|
5252 |
|
Product Name
|
D Cell Dual Contact (Right) |
|
Contact Material
|
Steel; Base Metal
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Contact Material
Base Metal
Base / Spring Metal
Stainless; Stainless Steel
Plating / Coating
Gold; Gold Plate
View Details
2 suppliers
Keystone Electronics Corp.
Contact Material
Steel; Base Metal
Base / Spring Metal
Steel
Plating / Coating
Nickel; Nickel Plate
View Details
2 suppliers
Keystone Electronics Corp.
Contact Material
Base Metal
Base / Spring Metal
Brass
Current
20 amps
View Details
Keystone Electronics Corp.
Contact Material
Base Metal
Base / Spring Metal
Brass
Current
20 amps
View Details