The 2460RB is a single AA cell battery holder designed for PCB mounting with a woven nylon ribbon for easy battery removal. It features a polypropylene base, spring steel contacts with nickel plating, brass PC pins with nickel plating, and a nylon 6/6 PC connector with phosphor bronze contacts tin plated. The holder includes 6.0 inch (152 mm) #26 AWG stripped and tinned wire leads rated UL/CSA 1007. It is RoHS compliant and supports shock and vibration resistance. The unit measures 2.244 inches (57.0 mm) in length and 0.665 inches (16.9 mm) in width.
Part Number: 2460RB
Battery Holder (Open) AA 1 Cell PC Pin
| Keystone Electronics Corp. | DigiKey | |
|---|---|---|
| Product Category | Battery Holders | Battery Holders |
| Product Number | 2460RB | 36-2460RB-ND |
| Product Name | 1 AA Cell Holder, PC with Ribbon | Battery Holders, Clips, Contacts |
| Type | Plastic Holder | Holder (Open) |
| Material | Polypropylene | |
| Cell Capacity | Single Cell | Single Cell |