Keystone Electronics Corp. THM (Heavy Duty/Dual) Holder for 20mm Cell 1026

Description
Part Number: 1026 # of Cells: 2 Battery Reference: 2020, 2025, 2032 Cell Size: 20mm Coin Cell Material: PBT, UL 94V-0 Mounting: THM Type: Holder
Request a Quote Datasheet
Description
Part Number: 1026 # of Cells: 2 Battery Reference: 2020, 2025, 2032 Cell Size: 20mm Coin Cell Material: PBT, UL 94V-0 Mounting: THM Type: Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THM (Heavy Duty/Dual) Holder for 20mm Cell - 1026 - Keystone Electronics Corp.
New Hyde Park, NY, USA
THM (Heavy Duty/Dual) Holder for 20mm Cell
1026
THM (Heavy Duty/Dual) Holder for 20mm Cell 1026
Part Number: 1026 # of Cells: 2 Battery Reference: 2020, 2025, 2032 Cell Size: 20mm Coin Cell Material: PBT, UL 94V-0 Mounting: THM Type: Holder

Part Number: 1026

  • # of Cells: 2
  • Battery Reference: 2020, 2025, 2032
  • Cell Size: 20mm Coin Cell
  • Material: PBT, UL 94V-0
  • Mounting: THM
  • Type: Holder
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-1026-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-1026-ND
Battery Holders, Clips, Contacts 36-1026-ND
Battery Holder (Open) Coin, 20.0mm 2 Cell PC Pin

Battery Holder (Open) Coin, 20.0mm 2 Cell PC Pin

Buy Now Datasheet
 - 1142133 - RS Components, Ltd.
Corby, Northants, United Kingdom
Specially designed for installation of memory saving batteries on printed circuit boards, these battery holders hold 1 or 2 lithium batteries for 3 or 6 V applications. Installation is identical for the different models. The base features lifting feet. The 101 model, raised even further, allows SMT components to be fitted beneath the battery holder. For Battery Size = CR2016, CR2025, CR2032 Number of Cells = 2 Mount = PCB Type = Battery Holder Maximum Cell Diameter = 20.5mm Dimensions = 31 x 20mm Terminal Contact Type = Top Spring Arm

Specially designed for installation of memory saving batteries on printed circuit boards, these battery holders hold 1 or 2 lithium batteries for 3 or 6 V applications. Installation is identical for the different models. The base features lifting feet. The 101 model, raised even further, allows SMT components to be fitted beneath the battery holder.
For Battery Size = CR2016, CR2025, CR2032
Number of Cells = 2
Mount = PCB
Type = Battery Holder
Maximum Cell Diameter = 20.5mm
Dimensions = 31 x 20mm
Terminal Contact Type = Top Spring Arm

Supplier's Site
Battery Holder, Coin-Cell; 20 mm; 1.093in.; Glass Filled Nylon; 2; 1 AWG - 70182086 - Allied Electronics, Inc.
Fort Worth, TX, USA
Battery Holder, Coin-Cell; 20 mm; 1.093in.; Glass Filled Nylon; 2; 1 AWG
70182086
Battery Holder, Coin-Cell; 20 mm; 1.093in.; Glass Filled Nylon; 2; 1 AWG 70182086
Glass Filled Nylon Material Body, Nickel Over Copper Plate Body Plating Low profile for high density packaging Reliable spring tension assures Low contact resistance Retains battery securely to withstand shock and vibration Unique notched slots assure quick and easy battery insertion and replacement Base material UL rate Single and dual “printed circuit” cell holders for lithium coin cells. Designed for easy battery replacement. Will accommodate diameters from 12mm to 30mm and heights from 1.6mm to 7.7mm. Some holders will accept more than two cells if they fall within the heights specified.

Glass Filled Nylon Material Body, Nickel Over Copper Plate Body Plating

  • Low profile for high density packaging
  • Reliable spring tension assures Low contact resistance
  • Retains battery securely to withstand shock and vibration
  • Unique notched slots assure quick and easy battery insertion and replacement
  • Base material UL rate
    Single and dual “printed circuit” cell holders for lithium coin cells. Designed for easy battery replacement. Will accommodate diameters from 12mm to 30mm and heights from 1.6mm to 7.7mm. Some holders will accept more than two cells if they fall within the heights specified.
Supplier's Site
Battery Holder, 20Mm Coin Cell, Through Hole; Battery Sizes Accepted Keystone - 87F3817 - Newark, An Avnet Company
Chicago, IL, United States
Battery Holder, 20Mm Coin Cell, Through Hole; Battery Sizes Accepted Keystone
87F3817
Battery Holder, 20Mm Coin Cell, Through Hole; Battery Sizes Accepted Keystone 87F3817
BATTERY HOLDER, 20MM COIN CELL, THROUGH HOLE; Battery Sizes Accepted:Coin Cell - 20mm; No. of Batteries:2; Product Range:-; Accessory Type:Coin Cell Holder; Battery Terminals:Through Hole; Body Material:Black base PBT RoHS Compliant: Yes

BATTERY HOLDER, 20MM COIN CELL, THROUGH HOLE; Battery Sizes Accepted:Coin Cell - 20mm; No. of Batteries:2; Product Range:-; Accessory Type:Coin Cell Holder; Battery Terminals:Through Hole; Body Material:Black base PBT RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey RS Components, Ltd. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Battery Holders Battery Holders Battery Holders Battery Holders Battery Holders
Product Number 1026 36-1026-ND 1142133 70182086 87F3817
Product Name THM (Heavy Duty/Dual) Holder for 20mm Cell Battery Holders, Clips, Contacts Battery Holder, Coin-Cell; 20 mm; 1.093in.; Glass Filled Nylon; 2; 1 AWG Battery Holder, 20Mm Coin Cell, Through Hole; Battery Sizes Accepted Keystone
Type Plastic Holder Coin Cell Holder; Holder (Open) Coin Cell Holder; Battery Holder Plastic Holder; Coin Cell Holder
Material PBT, UL 94V-0 Glass Filled Nylon
Cell Capacity Multiple Cell Multiple Cell Multiple Cell Multiple Cell
Unlock Full Specs
to access all available technical data

Similar Products

Polarized SMT Holder for Dual 18350 Batteries - 1098P - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Multiple Cell
View Details
2 suppliers
IP65 Water Resistant Holder, 3 AA - 2439 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material ABS
Cell Capacity Multiple Cell
View Details
3 suppliers
For 2 D Cell-All Contacts Insulated - 2176 - Keystone Electronics Corp.
Specs
Type Metal Holder
Material Steel
Cell Capacity Multiple Cell
View Details
3 suppliers
3 AAA Cell Holder, PC - 2479 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Polypropylene
Cell Capacity Multiple Cell
View Details
4 suppliers