Keystone Electronics Corp. Holder w/ solder Lugs for 18350 Battery 1101

Description
Part Number: 1101 # of Cells: 1 Battery Reference: 18350 Material: Nylon- High Temp UL 94 V-0 Packaging: Trays - 50 pieces per tray Type: Holder
Request a Quote Datasheet
Description
Part Number: 1101 # of Cells: 1 Battery Reference: 18350 Material: Nylon- High Temp UL 94 V-0 Packaging: Trays - 50 pieces per tray Type: Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Holder w/ solder Lugs for 18350 Battery - 1101 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Holder w/ solder Lugs for 18350 Battery
1101
Holder w/ solder Lugs for 18350 Battery 1101
Part Number: 1101 # of Cells: 1 Battery Reference: 18350 Material: Nylon- High Temp UL 94 V-0 Packaging: Trays - 50 pieces per tray Type: Holder

Part Number: 1101

  • # of Cells: 1
  • Battery Reference: 18350
  • Material: Nylon- High Temp UL 94 V-0
  • Packaging: Trays - 50 pieces per tray
  • Type: Holder
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-1101-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-1101-ND
Battery Holders, Clips, Contacts 36-1101-ND
Battery Holder (Open) 18350 1 Cell Solder Lug

Battery Holder (Open) 18350 1 Cell Solder Lug

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Battery Holders Battery Holders
Product Number 1101 36-1101-ND
Product Name Holder w/ solder Lugs for 18350 Battery Battery Holders, Clips, Contacts
Type Plastic Holder Holder (Open)
Material Nylon- High Temp UL 94 V-0
Cell Capacity Single Cell Single Cell
Unlock Full Specs
to access all available technical data

Similar Products

2 AA Holder, Solder lug - 189 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Metal Holder
Material Aluminum
Cell Capacity Multiple Cell
View Details
3 suppliers
4 AAA Holder, Solder Lug - 170 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Metal Holder
Material Aluminum
Cell Capacity Multiple Cell
View Details
4 suppliers
THM Holder for AA Battery - 1015 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Plastic Holder
Material PBT, UL 94V-0
Cell Capacity Single Cell
View Details
3 suppliers
SMT Holder for 2/3A Battery on T&R - 1018TR - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Single Cell
View Details
3 suppliers