Keystone Electronics Corp. 20mm - 21mm Dia. Battery Clip, SMT 246

Description
Part Number: 246 Cell Size: 20700, 21700 Finish/Plating: Tin-Nickel Material: Steel Mounting: SMT Type: Clip Available with tape and reel packaging, P/N:
Request a Quote Datasheet
Description
Part Number: 246 Cell Size: 20700, 21700 Finish/Plating: Tin-Nickel Material: Steel Mounting: SMT Type: Clip Available with tape and reel packaging, P/N:
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
20mm - 21mm Dia. Battery Clip, SMT - 246 - Keystone Electronics Corp.
New Hyde Park, NY, USA
20mm - 21mm Dia. Battery Clip, SMT
246
20mm - 21mm Dia. Battery Clip, SMT 246
Part Number: 246 Cell Size: 20700, 21700 Finish/Plating: Tin-Nickel Material: Steel Mounting: SMT Type: Clip Available with tape and reel packaging, P/N:

Part Number: 246

  • Cell Size: 20700, 21700
  • Finish/Plating: Tin-Nickel
  • Material: Steel
  • Mounting: SMT
  • Type: Clip
  • Available with tape and reel packaging, P/N:
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-246-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-246-ND
Battery Holders, Clips, Contacts 36-246-ND
Battery Contact Clip 20700, 21700 1 Cell SMD (SMT) Tab

Battery Contact Clip 20700, 21700 1 Cell SMD (SMT) Tab

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Battery Holders Battery Holders
Product Number 246 36-246-ND
Product Name 20mm - 21mm Dia. Battery Clip, SMT Battery Holders, Clips, Contacts
Type Metal Holder; Component Clips Component Clips
Material Steel
Mounting Surface Mount Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

THM (3 Volt) Holder for (1) 2430 Cell - 105 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material PBT, UL 94V-0
Cell Capacity Single Cell
View Details
5 suppliers
SMT (Heavy Duty) Holder for 20mm Cell (Tin-Nickel Plate) - 1062 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Multiple Cell
View Details
4 suppliers
THM (Maxi-Mount) Holder for 20mm Cell - 101 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material PBT, UL 94V-0
Cell Capacity Single Cell
View Details
4 suppliers
SMT (Heavy Duty) Holder for 20mm Cell (Tin-Nickel Plate) - 1064 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Multiple Cell
View Details
2 suppliers