Keystone Electronics Corp. SMT Holder for 12mm Cell-Tin Nickel Plate on T&R 3000TR

Description
Part Number: 3000TR # of Cells: 1 Battery Reference: 1216, 1220, 1225 Cell Size: 12mm Coin Cell Finish/Plating: Tin-Nickel Material: Phosphor Bronze Mounting: SMT Packaging: Tape and Reel - 1,000 / 13" reel Type: Holder For bulk version, Request PN
Request a Quote Datasheet
Description
Part Number: 3000TR # of Cells: 1 Battery Reference: 1216, 1220, 1225 Cell Size: 12mm Coin Cell Finish/Plating: Tin-Nickel Material: Phosphor Bronze Mounting: SMT Packaging: Tape and Reel - 1,000 / 13" reel Type: Holder For bulk version, Request PN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMT Holder for 12mm Cell-Tin Nickel Plate on T&R - 3000TR - Keystone Electronics Corp.
New Hyde Park, NY, USA
SMT Holder for 12mm Cell-Tin Nickel Plate on T&R
3000TR
SMT Holder for 12mm Cell-Tin Nickel Plate on T&R 3000TR
Part Number: 3000TR # of Cells: 1 Battery Reference: 1216, 1220, 1225 Cell Size: 12mm Coin Cell Finish/Plating: Tin-Nickel Material: Phosphor Bronze Mounting: SMT Packaging: Tape and Reel - 1,000 / 13" reel Type: Holder For bulk version, Request PN

Part Number: 3000TR

  • # of Cells: 1
  • Battery Reference: 1216, 1220, 1225
  • Cell Size: 12mm Coin Cell
  • Finish/Plating: Tin-Nickel
  • Material: Phosphor Bronze
  • Mounting: SMT
  • Packaging: Tape and Reel - 1,000 / 13" reel
  • Type: Holder
  • For bulk version, Request PN
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-3000CT-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-3000CT-ND
Battery Holders, Clips, Contacts 36-3000CT-ND
Battery Retainer Coin, 12.0mm 1 Cell SMD (SMT) Tab

Battery Retainer Coin, 12.0mm 1 Cell SMD (SMT) Tab

Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-3000DKR-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-3000DKR-ND
Battery Holders, Clips, Contacts 36-3000DKR-ND
Battery Retainer Coin, 12.0mm 1 Cell SMD (SMT) Tab

Battery Retainer Coin, 12.0mm 1 Cell SMD (SMT) Tab

Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-3000TR-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-3000TR-ND
Battery Holders, Clips, Contacts 36-3000TR-ND
Battery Retainer Coin, 12.0mm 1 Cell SMD (SMT) Tab

Battery Retainer Coin, 12.0mm 1 Cell SMD (SMT) Tab

Buy Now Datasheet
Coin Cell Retainer, 12Mm Dia, Smd; Battery Sizes Accepted Keystone - 87H7012 - Newark, An Avnet Company
Chicago, IL, United States
Coin Cell Retainer, 12Mm Dia, Smd; Battery Sizes Accepted Keystone
87H7012
Coin Cell Retainer, 12Mm Dia, Smd; Battery Sizes Accepted Keystone 87H7012
COIN CELL RETAINER, 12MM DIA, SMD; Battery Sizes Accepted:Coin Cell - 12mm; No. of Batteries:1; Product Range:- RoHS Compliant: Yes

COIN CELL RETAINER, 12MM DIA, SMD; Battery Sizes Accepted:Coin Cell - 12mm; No. of Batteries:1; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Battery Holders Battery Holders Battery Holders
Product Number 3000TR 36-3000CT-ND 87H7012
Product Name SMT Holder for 12mm Cell-Tin Nickel Plate on T&R Battery Holders, Clips, Contacts Coin Cell Retainer, 12Mm Dia, Smd; Battery Sizes Accepted Keystone
Type Plastic Holder Coin Cell Holder; Retainer
Material Phosphor Bronze
Cell Capacity Single Cell Single Cell
Unlock Full Specs
to access all available technical data

Similar Products

Battery Clip-9V Plastic - 239 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Plastic Holder; Component Clips
Material Polypropylene
Cell Capacity Single Cell
View Details
2 suppliers
SMT (Heavy Duty) Holder for 20mm Cell (Tin-Nickel Plate) - 1062 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Multiple Cell
View Details
4 suppliers
Battery Holders, Clips, Contacts - 36-290-ND - DigiKey
Keystone Electronics Corp.
Specs
Type Contact Spring and Solid Button
Cell Capacity Multiple Cell
Number of Cells 2
View Details
2 D Cell Holder, PC - 2227 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Metal Holder
Material Aluminum
Cell Capacity Multiple Cell
View Details
3 suppliers