Keystone Electronics Corp. THM (Vertical/Slimline) Holder for 20mm Cell 1065

Description
Part Number: 1065 # of Cells: 1 Battery Reference: 2012, 2016, 2020, 2025, 2032, ANSI 5000LC Cell Size: 20mm Coin Cell Material: PBT, UL 94V-0 Mounting: THM Type: Holder Vertical Mount Lithium Coin Cell Battery Holder Polarized to Assure Proper Continuity and Circuit Protection
Request a Quote Datasheet
Description
Part Number: 1065 # of Cells: 1 Battery Reference: 2012, 2016, 2020, 2025, 2032, ANSI 5000LC Cell Size: 20mm Coin Cell Material: PBT, UL 94V-0 Mounting: THM Type: Holder Vertical Mount Lithium Coin Cell Battery Holder Polarized to Assure Proper Continuity and Circuit Protection
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THM (Vertical/Slimline) Holder for 20mm Cell - 1065 - Keystone Electronics Corp.
New Hyde Park, NY, USA
THM (Vertical/Slimline) Holder for 20mm Cell
1065
THM (Vertical/Slimline) Holder for 20mm Cell 1065
Part Number: 1065 # of Cells: 1 Battery Reference: 2012, 2016, 2020, 2025, 2032, ANSI 5000LC Cell Size: 20mm Coin Cell Material: PBT, UL 94V-0 Mounting: THM Type: Holder Vertical Mount Lithium Coin Cell Battery Holder Polarized to Assure Proper Continuity and Circuit Protection

Part Number: 1065

  • # of Cells: 1
  • Battery Reference: 2012, 2016, 2020, 2025, 2032, ANSI 5000LC
  • Cell Size: 20mm Coin Cell
  • Material: PBT, UL 94V-0
  • Mounting: THM
  • Type: Holder
  • Vertical Mount Lithium Coin Cell Battery Holder
  • Polarized to Assure Proper Continuity and Circuit Protection
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-1065-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-1065-ND
Battery Holders, Clips, Contacts 36-1065-ND
Battery Holder (Open) Coin, 20.0mm 1 Cell PC Pin

Battery Holder (Open) Coin, 20.0mm 1 Cell PC Pin

Buy Now Datasheet
Battery Holder 20Mm Coincell Snapin; Battery Sizes Accepted Keystone - 59K0293 - Newark, An Avnet Company
Chicago, IL, United States
Battery Holder 20Mm Coincell Snapin; Battery Sizes Accepted Keystone
59K0293
Battery Holder 20Mm Coincell Snapin; Battery Sizes Accepted Keystone 59K0293
BATTERY HOLDER 20MM COINCELL SNAPIN; Battery Sizes Accepted:Coin Cell - 20mm; No. of Batteries:1; Product Range:-; Accessory Type:Coin Cell Holder; Battery Terminals:Through Hole; Body Material:PBT; For Use With:Coin Cell - 20mm RoHS Compliant: Yes

BATTERY HOLDER 20MM COINCELL SNAPIN; Battery Sizes Accepted:Coin Cell - 20mm; No. of Batteries:1; Product Range:-; Accessory Type:Coin Cell Holder; Battery Terminals:Through Hole; Body Material:PBT; For Use With:Coin Cell - 20mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Battery Holders Battery Holders Battery Holders
Product Number 1065 36-1065-ND 59K0293
Product Name THM (Vertical/Slimline) Holder for 20mm Cell Battery Holders, Clips, Contacts Battery Holder 20Mm Coincell Snapin; Battery Sizes Accepted Keystone
Type Plastic Holder Coin Cell Holder; Holder (Open)
Material PBT, UL 94V-0
Cell Capacity Single Cell Single Cell
Unlock Full Specs
to access all available technical data

Similar Products

2 AA Cell Holder with 6
Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Polypropylene
Cell Capacity Multiple Cell
View Details
4 suppliers
3 AAA Cell Holder, PC with Ribbon - 2479RB - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Polypropylene
Cell Capacity Multiple Cell
View Details
2 suppliers
SMT Locking Coin Cell Holder for CR1220 - 2894 - Keystone Electronics Corp.
Specs
Type Plastic Holder; Coin Cell Holder
Material Phosphor Bronze
Cell Capacity Single Cell
View Details
3 suppliers
 - 1142082 - RS Components, Ltd.
Keystone Electronics Corp.
Specs
Type Battery Holder
Cell Capacity Single Cell
Mounting Chassis
View Details