Keystone Electronics Corp. SMT Holder for 2/3A Battery on T&R 1018TR

Description
Part Number: 1018TR # of Cells: 1 Battery Reference: DL-2/3A,BR-2/3A,CR17 335SE,CR123A,450SC,V R0450, ANSI 5018LC, IEC CR17345 Cell Size: 2/3A Material: Nylon- High Temp UL 94 V-0 Mounting: SMT Packaging: Tape and Reel (per the ANSI/EIA-481 standard) Type: Holder
Request a Quote Datasheet
Description
Part Number: 1018TR # of Cells: 1 Battery Reference: DL-2/3A,BR-2/3A,CR17 335SE,CR123A,450SC,V R0450, ANSI 5018LC, IEC CR17345 Cell Size: 2/3A Material: Nylon- High Temp UL 94 V-0 Mounting: SMT Packaging: Tape and Reel (per the ANSI/EIA-481 standard) Type: Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMT Holder for 2/3A Battery on T&R - 1018TR - Keystone Electronics Corp.
New Hyde Park, NY, USA
SMT Holder for 2/3A Battery on T&R
1018TR
SMT Holder for 2/3A Battery on T&R 1018TR
Part Number: 1018TR # of Cells: 1 Battery Reference: DL-2/3A,BR-2/3A,CR17 335SE,CR123A,450SC,V R0450, ANSI 5018LC, IEC CR17345 Cell Size: 2/3A Material: Nylon- High Temp UL 94 V-0 Mounting: SMT Packaging: Tape and Reel (per the ANSI/EIA-481 standard) Type: Holder

Part Number: 1018TR

  • # of Cells: 1
  • Battery Reference: DL-2/3A,BR-2/3A,CR17335SE,CR123A,450SC,VR0450, ANSI 5018LC, IEC CR17345
  • Cell Size: 2/3A
  • Material: Nylon- High Temp UL 94 V-0
  • Mounting: SMT
  • Packaging: Tape and Reel (per the ANSI/EIA-481 standard)
  • Type: Holder
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-1018TR-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-1018TR-ND
Battery Holders, Clips, Contacts 36-1018TR-ND
Battery Holder (Open) 2/3A 1 Cell SMD (SMT) Tab

Battery Holder (Open) 2/3A 1 Cell SMD (SMT) Tab

Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-1018CT-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-1018CT-ND
Battery Holders, Clips, Contacts 36-1018CT-ND
Battery Holder (Open) 2/3A 1 Cell SMD (SMT) Tab

Battery Holder (Open) 2/3A 1 Cell SMD (SMT) Tab

Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-1018TRDKR-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-1018TRDKR-ND
Battery Holders, Clips, Contacts 36-1018TRDKR-ND
BATTERY HOLDER 2/3A SMD

BATTERY HOLDER 2/3A SMD

Buy Now Datasheet
Battery Holder, 2/3A Cell, Surface Mt, Full Reel; Battery Sizes Accepted Keystone - 25T0380 - Newark, An Avnet Company
Chicago, IL, United States
Battery Holder, 2/3A Cell, Surface Mt, Full Reel; Battery Sizes Accepted Keystone
25T0380
Battery Holder, 2/3A Cell, Surface Mt, Full Reel; Battery Sizes Accepted Keystone 25T0380
BATTERY HOLDER, 2/3A CELL, SURFACE MT, FULL REEL; Battery Sizes Accepted:2/3A; No. of Batteries:1; Product Range:-; Accessory Type:Battery Holder; Battery Terminals:SMD; MSL:MSL 2 - 1 year RoHS Compliant: Yes

BATTERY HOLDER, 2/3A CELL, SURFACE MT, FULL REEL; Battery Sizes Accepted:2/3A; No. of Batteries:1; Product Range:-; Accessory Type:Battery Holder; Battery Terminals:SMD; MSL:MSL 2 - 1 year RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Battery Holders Battery Holders Battery Holders
Product Number 1018TR 36-1018TR-ND 25T0380
Product Name SMT Holder for 2/3A Battery on T&R Battery Holders, Clips, Contacts Battery Holder, 2/3A Cell, Surface Mt, Full Reel; Battery Sizes Accepted Keystone
Type Plastic Holder Holder (Open)
Material Nylon- High Temp UL 94 V-0
Cell Capacity Single Cell Single Cell
Unlock Full Specs
to access all available technical data

Similar Products

2 N or 12V Cell Holder, PC - 2472 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Polypropylene
Cell Capacity Multiple Cell
View Details
2 suppliers
3 AAA Cell Holder, PC with Ribbon - 2479RB - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Polypropylene
Cell Capacity Multiple Cell
View Details
2 suppliers
Battery Holders, Clips, Contacts - 36-109-2-ND - DigiKey
Specs
Type Contact Spring (Leaf)
Mounting PC / Socket Mount
View Details
2 suppliers
Vinyl 9 Volt I Style Strap-6
Specs
Type Plastic Holder
Material Vinyl
Cell Capacity Single Cell
View Details
3 suppliers